location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V360 Green 3.67 oz (104 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V360 Green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6174AN1V5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola V360 Green 3.67 oz (104 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Green
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Motorola V360 Green 3.67 oz (104 g) :
The short editorial description of Motorola V360 Green 3.67 oz (104 g)

V360 Green
More>>>
Motorola V360 Green 3.67 oz (104 g):
The official marketing text of Motorola V360 Green 3.67 oz (104 g) as supplied by the manufacturer

Balancing advanced functionality and affordability, the Motorola V360 defies expectations by addressing imaging and connectivity needs, as well as your budget. The Motorola V360 features SCREEN3, an innovative technology solution from Motorola that gives you zero-click access to news, sports, entertainment, and other premium content directly from your mobile device home screen – no buttons to push, no browsers to launch. Motorola's SCREEN3 puts fresh content at your fingertips. And, with video capture and playback, an integrated VGA camera, Push-To-Talk (PTT) functionality, Bluetooth® wireless connectivity, an MP3 player and expandable TransFlash™ memory, this classic clamshell proves it’s possible to have it all.

Specifications:
-Changeable 'Skin' : Personalise your user interface with a choice of 'skins'
-Integrated Digital VGA Camera with 4 x Digital Zoom and light
-Video capture and playback : MPEG4
-Integrated MP3 Player
-J2ME™ Games : Pre-loaded and downloadable
-Polyphonic Speaker : 22 KHz with 24 level support
-In-built Hands-free Speaker Phone
-Picture caller ID
-Picture Phone Book
-Push To Talk contact list : Operator dependant
-EDGE for high speed data exchange
-GPRS class 10 - 2U/4D
-WAP : 2.0
-Embedded Bluetooth wireless technology

Short summary description Motorola V360 Green 3.67 oz (104 g):
This short summary of the Motorola V360 Green 3.67 oz (104 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V360 Green, Clamshell, 176 x 220 pixels, Bluetooth, Green

Long summary description Motorola V360 Green 3.67 oz (104 g):
This is an auto-generated long summary of Motorola V360 Green 3.67 oz (104 g) based on the first three specs of the first five spec groups.

Motorola V360 Green. Form factor: Clamshell. Display resolution: 176 x 220 pixels. Bluetooth. Standby time (2G): 140 h. Weight: 3.67 oz (104 g). Product color: Green

Design
Product color *
Green
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display resolution
96 x 80 pixels
External display number of colors
Monochrome
Memory
Flash card support *
Yes
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Talk time (2G) *
3.5 h
Standby time (2G) *
140 h
Weight & dimensions
Weight *
3.67 oz (104 g)
Width
3.54" (90 mm)
Depth
0.945" (24 mm)
Height
1.85" (47 mm)
Phone features
Java technology
Yes
Form factor *
Clamshell
Other features
Interface
USB, Bluetooth
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
Midi, MP3, WAV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:10:12
Uk has collected 9 expert reviews for Motorola V360 Green 104 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 20:47:50
The Motorola V360 is one of the new clamshells from Motorola that features Push to Talk. The features are slightly less than cutting-edge, but not everyone needs a 3G hotrod with a multi-megapixel camera. Perhaps the savings accumulated here would tran...
80%
Mobile88.com
Updated:
2013-11-20 16:09:42
The Motorola V360 is one of the new clamshells from Motorola that features Push to Talk. The features are slightly less than cutting-edge, but not everyone needs a 3G hotrod with a multi-megapixel camera. Perhaps the savings accumulated here would tran...
80%
mobileburn.com
Updated:
2013-11-20 16:09:47
With a monochrome external display and simplistic design, the Motorola V360 has a very old-school look to it, but with features such as Bluetooth, a 262k color internal display, and EDGE data, it proves a nice upgrade to the V300.
Good EDGE support, good external display, Bluetooth...
Bad Average camera, slow UI...
Bottom line Our review unit is from Malaysia and it has firmware version R4513_G_08.B7.2ER_A with Flex version GSTV360T674UJ0A9 I really like the Motorola V360. Apart from its slow messaging interface, there is nothing much to complain about. The camera leaves a l...
95%
tech-faq.com
Updated:
2013-11-20 16:09:50
The Motorola V360 is the upgraded version of the Motola V330. Fans of the V330 will enjoy the new features. Those consumers who did not much like the V330 may wish to give the V360 a look. A music player and a memory card slot and some other features...
0%
mobile-review.com US
Updated:
2013-11-20 16:10:00
The company of Motorola prolongs the life circle of its triplets first represented with Motorola v300, v500 and v600 by widening functionality, reducing the price, and leading into the new market segments. Motorola v360 is a typical example of this sol...
0%
techworld.com
Updated:
2014-08-21 07:54:52
At Google I/O, the firm gave more detail on Android Wear for smartwatches. There are three devices at the moment so here we compare the LG G Watch , Samsung Gear Live and Motorola Moto 360 .In the UK, the G Watch is the cheapest of the three at £159. You'...
Bottom line While the LG G Watch is the cheapest, the Samsung Gear Live is a little thinner and lighter. It also has a heart rate monitor and a higher resolution screen which might make it worth an extra tenner from your wallet. Although it's likely to be more expens...
0%