location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X510 Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X510SRA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - 1.77" 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g):
This short summary of the Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X510 Red, 1.77", 128 x 160 pixels, 800 mAh, Red

Long summary description Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g):
This is an auto-generated long summary of Samsung SGH-X510 Red 1.77" 2.66 oz (75.5 g) based on the first three specs of the first five spec groups.

Samsung SGH-X510 Red. Display diagonal: 1.77", Display resolution: 128 x 160 pixels. WAP: 1.2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 370 h. Weight: 2.66 oz (75.5 g). Product color: Red

Design
Product color *
Red
Display
Display diagonal *
1.77"
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
2.8 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
6.8 h
Standby time (2G) *
370 h
Weight & dimensions
Weight *
2.66 oz (75.5 g)
Width
3.46" (88 mm)
Depth
1.75" (44.5 mm)
Height
0.78" (19.8 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, To-do list
Java technology
Yes
Vibrating alert
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:57:28
Uk has collected 6 expert reviews for Samsung SGH-X510 Red 4.5 cm (1.77") 75.5 g and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%