Nokia logo

Nokia 5500 3.63 oz (103 g) Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29692
Info modified on:
26 Feb 2024, 15:20:01
Long product name Nokia 5500 3.63 oz (103 g) Red:

5500 Light Yellow

Short summary description Nokia 5500 3.63 oz (103 g) Red:

Nokia 5500, Bar, 208 x 208 pixels, 2 MP, Bluetooth, 860 mAh, Red

Long summary description Nokia 5500 3.63 oz (103 g) Red:

Nokia 5500. Form factor: Bar. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 270 h. Weight: 3.63 oz (103 g). Product color: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.