location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6085 Sand Gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039999
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sand
  • - 1.8" 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g) :
The short editorial description of Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g)

6085 Sand Gold
More>>>
Short summary description Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g):
This short summary of the Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6085 Sand Gold, 1.8", 128 x 160 pixels, Bluetooth, Sand

Long summary description Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g):
This is an auto-generated long summary of Nokia 6085 Sand Gold 1.8" 2.96 oz (84 g) based on the first three specs of the first five spec groups.

Nokia 6085 Sand Gold. Display diagonal: 1.8", Display resolution: 128 x 160 pixels, External display: FSTN. Bluetooth. FM radio. Standby time (2G): 240 h. Weight: 2.96 oz (84 g). Product color: Sand

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:17:28
Uk has collected 13 expert reviews for Nokia 6085 Sand Gold 4.57 cm (1.8") 84 g and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-20 21:17:25
DesignThe Nokia 6085s look and feel affirms its rightful position in the entry- to mid-range category. Its clamshell form factor definitely isnt the most svelte weve seen, measuring 46mm by 23mm by 92mm, but its bloated body is fairly light at 104.5...
Good Affordable, Good feature set for its price...
Bad Cheap build quailty, Chunky for a fashion phone...
Bottom line Nokias 6085 is a fashionable flip phone with a broad feature set and an affordable price tag.
70%
goodgearguide.com.au
Updated:
2013-11-20 21:17:25
The 6085 is a solid handset that has a number of good features considering its competitive asking price.
Good A2DP, music player and FM radio, microSD card slot, external LED display, excellent keypad and controls, price...
Bad Poor internal display, no 3.5mm headphone jack, pop-port for USB connection The Final Word The 6085 is a solid handset that has a number of good features considering its competitive asking price.
Bottom line The 6085 is a solid handset that has a number of good features considering its competitive asking price.
70%
nokia-review.com
Updated:
2013-11-20 21:17:25
Nokia 6085 is one out of the most popular portfolio of Nokia series of mobile phones. Having an affordable price, Nokia 6085 is designed for easy use, emphasising a modern design with up-to-date technology. It is a quad band phone, working mostly in ev...
0%
mobile-review.com US
Updated:
2013-11-20 21:17:27
Nokia 6085 and Nokia 6086 continue the range of fold phones for middle-to-budget market. For convenience, we may place these two between Nokia 6103 and the 6125, without deeming them the successors to Nokia 6060 (as the index suggests), as they stand t...
0%
tech-faq.com
Updated:
2013-11-20 21:17:27
Nokia is perhaps the most well known cell phone manufacturer in the world. Theyve made a name for themselves by not sticking to just one market. Instead, they deliver phones that appeal to just about every type of person out there who is looking for...
Good Cheap and easy to use,Decent battery life...
Bad Low end screen,Impressive feature set at a glance – no substance to most of them, however...
Bottom line As a free phone, the Nokia 6085 is halfway decent. However, be advised that there are a number of other free phones out there that are many times better than this device. Look elsewhere before you purchase. The Nokia 6085 is certainly not the best de...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 6085 Pink 1.8" 2.96 oz (84 g)
(show image)
0020984 6085 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6085 Black 1.8" 2.96 oz (84 g)
(show image)
0023460 6085 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6085 Silver 1.8" 2.96 oz (84 g)
(show image)
0038603 6085 Silver 0.00
(excl. VAT)
0 (incl. VAT)