location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0202HB matrix switcher AV matrix switcher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0202HB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0202HB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011801 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM0202HB user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0202HB matrix switcher AV matrix switcher
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects 2 HDMI sources to any 2 HDMI displays
  • - Max. Data Rate 18.0 Gbps (6.0 Gbps Per Lane)
  • - Supports True 4K resolutions up to 4096 x 2160 @ 60Hz (4:4:4) and HDR
  • - Audio de-embedder – HDMI audio can be extracted to stereo or Lineout audio
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Auto switching – automatically detects and switches to a new source once connected (Default: off)
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR remote, and RS-232 serial control
  • - Long-distance transmission up to 5 meters
  • - HDMI (3D, 4K, Deep Color); HDCP 2.2 Compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up,high-quality display and use of the best video resolution across different screens
  • - Supports ATEN’s Lock Pro™ HDMI cable lock for secure HDMI cable connections
  • - All metal casing
  • - Firmware upgradable
  • - Rack mountable
Long product name ATEN VM0202HB matrix switcher AV matrix switcher :
The short editorial description of ATEN VM0202HB matrix switcher AV matrix switcher

2 x 2 True 4K HDMI Matrix Switch with Audio De-Embedder
More>>>
ATEN VM0202HB matrix switcher AV matrix switcher:
The official marketing text of ATEN VM0202HB matrix switcher AV matrix switcher as supplied by the manufacturer

The VM0202HB is a 2 x 2 True 4K HDMI Matrix Switch featuring audio de-embedding. The VM0202HB offers an easy and affordable way to route True 4K high-definition HDMI video and audio. Supporting video resolutions up to 4096 x 2160 @ 60Hz (4:4:4), HDR, audio de-embedder, and data rates up to 18 Gbps, the VM0202HB delivers robust signal routing and swift digital video/audio switching that is perfect for most AV applications.

The VM0202HB matrix switch delivers superior video resolutions up to 4096 x 2160 @ 60Hz (4:4:4), and also provides highperformance routing of 2 HDMI video sources such as highdefinition Blu-ray players, home theater PCs, camcorders, DVD players, satellite boxes and stand-alone streaming media players to any 2 HDMI displays. In addition, the built-in audio deembedder allows HDMI audio extraction for independent analog audio output with ease. For efficient control and management, VM0202HB’s remote control and front-panel pushbuttons provide a convenient way to cycle through HDMI video and audio sources with clear LED indication of the selected source.

Short summary description ATEN VM0202HB matrix switcher AV matrix switcher:
This short summary of the ATEN VM0202HB matrix switcher AV matrix switcher data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM0202HB, AV matrix switcher, 18 Gbit/s, 4096 x 2160 pixels, 4096 x 2160. 3840 x 2160, Black, Metal

Long summary description ATEN VM0202HB matrix switcher AV matrix switcher:
This is an auto-generated long summary of ATEN VM0202HB matrix switcher AV matrix switcher based on the first three specs of the first five spec groups.

ATEN VM0202HB. Product type: AV matrix switcher, Data transfer rate: 18 Gbit/s, Maximum resolution: 4096 x 2160 pixels. Housing color: Black, Housing material: Metal, Control type: Buttons, Wireless. USB connector type: Micro-USB. Power consumption (typical): 2.47 W. Width: 2.99" (76 mm), Depth: 7.87" (200 mm), Height: 1.65" (42 mm)

Features
Product type *
AV matrix switcher
Data transfer rate
18 Gbit/s
Maximum resolution
4096 x 2160 pixels
HDCP
Yes
HDCP version
2.2
3D
No
High Dynamic Range (HDR) supported
Yes
Extended display identification data (EDID)
Yes
Supported resolutions
4096 x 2160. 3840 x 2160
Design
Housing color
Black
Housing material
Metal
Rack mounting
Yes
Control type
Buttons, Wireless
LED indicators
Yes
Handheld remote control
Yes
Display
Built-in display *
No
Ports & interfaces
HDMI input ports quantity
2
HDMI output ports quantity
2
USB connector type
Micro-USB
USB ports quantity
1
RS-232 ports
1
Audio (L/R) in
1
Remote (IR) input
1
DC-in jack
Yes
Power
Power consumption (typical)
2.47 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
2.99" (76 mm)
Depth
7.87" (200 mm)
Height
1.65" (42 mm)
Weight
21.2 oz (600 g)
Country Distributor
Danmark 1 distributor(s)
United States 1 distributor(s)