location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5PX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5PX2200RT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172035844 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:35:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.95 kVA 1920 W
  • - 8 AC outlet(s)
  • - Rackmount/Tower Black
Long product name Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s) :
The short editorial description of Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s)

Eaton 5PX rack/tower UPS
More>>>
Short summary description Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s):
This short summary of the Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 5PX, Line-Interactive, 1.95 kVA, 1920 W, 89 V, 151 V, 50/60 Hz

Long summary description Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s):
This is an auto-generated long summary of Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton 5PX. UPS topology: Line-Interactive, Output power capacity: 1.95 kVA, Output power: 1920 W. AC outlet types: NEMA 5–20R, AC outlets quantity: 8 AC outlet(s). Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 17.4" (441 mm), Depth: 20.6" (523 mm), Height: 3.39" (86 mm). Battery type: 12V/9 Ah; sealed, lead-acid; maintenance free, Nominal output voltage: 120 V, Nominal input voltage: 120 V

Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:16:53
Uk has collected 1 expert review for Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1.95 kVA 1920 W 8 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2012-04-01 03:16:51
The 5PX uses a pure sine wave inverter, which provides clean power for devices that are sensitive to AC voltage irregularity. A pure wave inverter, unlike a modified sine wave inverter, also helps prevent crashes and glitches in computers, reduces audible and electrical noise in fans, and produces very low harmonic distortion. Though it is more expensive, pure sine wave inverters...
0%