location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-M5690DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE37403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946547763
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Mono printing
  • - 1200 x 2400 DPI
  • - Printing colors: Black
  • - A4 34 ppm
  • - Mono copying Color scanning Color faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 31.1 lbs (14.1 kg)
More>>>
Short summary description Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-M5690DWF, Inkjet, Mono printing, 1200 x 2400 DPI, Mono copying, A4, Direct printing

Long summary description Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-M5690DWF. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Resolution color
1200 x 2400 DPI
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
7 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
19 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, Memory card, USB
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
35000 pages per month
Duplex functions *
Print
Printing colors *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
A4, A5, A6, B5, Legal, Letter
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping, IEEE 802.1X
Network printing methods
LPR, FTP, IPP, LPD, port 9100, WSD, Net BIOS over TCP / IP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
51 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.29"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
22 W
Power consumption (copying)
22 W
Power consumption (ready)
8.9 W
Power consumption (sleep)
2.6 W
Power consumption (off)
0.4 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Professional x64, Windows XP Home
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (461 mm)
Depth
16.6" (422 mm)
Height
13.5" (342 mm)
Weight
31.1 lbs (14.1 kg)
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
70.9" (180 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Energy saving mode
Yes
Software CD
Yes