HP logo

HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171131
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver:
  • - Intel Core i5-8500 (9MB Cache, 3GHz)
  • - 60.5 cm (23.8") Touch
  • - 8GB DDR4-SDRAM & 1000GB HDD
Long product name HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver:

Intel Core i5-8500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 1000GB HDD, 60.5 cm (23.8") Touch, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam

HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver:

Powered for the enterprise
Modernize any workspace with an AiO PC that makes a great first impression. The HP EliteOne AiO delivers serious performance, engaging collaboration, multi-faceted security, and purposeful manageability in a stunning and sleek 23.8-inch diagonal micro-edge bezel design.

Short summary description HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver:

HP EliteOne 800 G4, 23.8", Intel® Core™ i5, 8 GB, DDR4-SDRAM, 1 TB, Black, Silver

Long summary description HP EliteOne 800 G4 Intel® Core™ i5 i5-8500 23.8" All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Silver:

HP EliteOne 800 G4. Product type: All-in-One PC. Display diagonal: 23.8". Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.