location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C608023CZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 21 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - 20.5 lbs (9.3 kg)
Long product name Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm :
The short editorial description of Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm

Stylus Photo RX 640 / 21ppm / 5760dpi / A4 / USB / 2.5"LCD
More>>>
Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm:
The official marketing text of Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm as supplied by the manufacturer

The Epson Stylus Photo RX640 All-in-One printer photo centre offers you premium quality printing and high-performance scanning and copying. You can print stunning, vibrant photos quickly and easily whenever it suits you.

Features
- High quality, low cost printing with individual ink cartridges.
- More value multipacks available.
- Epson photographic ink system.
- 6 colour premium quality prints.
- Preview your photos on a LCD preview monitor.
- Print photos directly from memory cards and PictBridge.
- Scan photos, documents and films with up to 3200x6400 dpi.
- Photocopy in black & white and colour.
- Borderless photos up to A4 size.

Short summary description Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm:
This short summary of the Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX640, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing

Long summary description Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX640. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Resolution color
5760 x 1440 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (color, normal quality, A4/US Letter)
21 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (color, normal quality, A4)
21 cpm
Scanning
Scanning *
Color scanning
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Country of origin
Indonesia
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
SD, SmartMedia, xD
Performance
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.5"
Power
Power consumption (average operating)
22 W
System requirements
Minimum RAM
512 MB
Minimum storage drive space
1725 MB
Minimum processor
Pentium III 500MHz / PowerPC G4 500MHz
Weight & dimensions
Weight
20.5 lbs (9.3 kg)
Packaging data
Package width
18.9" (480 mm)
Package depth
20.5" (520 mm)
Package height
11" (280 mm)
Package weight
28.2 lbs (12.8 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
14 pc(s)
Pallet length (UK)
83.1" (2.11 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
17.7 x 16.3 x 8.27" (450 x 414 x 210 mm)
Compatible operating systems
Microsoft Windows 98SE/Me/2000/XP Macintosh
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:20:05
Uk has collected 8 expert reviews for Epson Stylus Photo RX640 Inkjet A4 5760 x 1440 DPI 21 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-20 11:19:36
It offers a comprehensive scan, copier, printer, card reader; CD/DVD blank printing capability with direct print functionality to compliment any photo-print requirement and apart from being a tad slow, is excellent...
Good Excellent scan and photo print quality, great combination of scanner, printer, copier features, memory card reader and stand alone operation, CD/DVD printing...
Bad Sluggish when printing at top quality photo setting, furry text printing, copier function can get it wrong...
Bottom line It offers a comprehensive scan, copier, printer, card reader; CD/DVD blank printing capability with direct print functionality to compliment any photo-print requirement and apart from being a tad slow, is excellent...
80%
macworld.co.uk
Updated:
2013-11-20 11:19:36
You might expect Epson’s Stylus Photo RX640 to be an evolution of the lower-end Stylus Photo RX520 we reviewed in our March issue. But despite a passing resemblance, this new product is quite different, both in looks and use. It’s as if Epson...
Good Top-quality photo output; excellent 2.5in LCD screen; handles a variety of media.
Bad Design could be off-putting for upgrading users; non-photo printing less impressive.
Bottom line There isnt much about the RX640 that surprises us, but thats not necessarily a bad thing. Epson has once again turned out a top-quality product complete with its now trademark stunning photo output...
80%
expertreviews.co.uk
Updated:
2013-11-20 11:19:36
Like the Canon PIXMA MP800R, reviewed on page 25, Epsons Stylus Photo RX640 is a high-end inkjet MFP aimed at creative users and digital photographers. The RX640s printer has a lower resolution and larger three-picolitre ink droplet size than the...
60%
itreviews.com
Updated:
2013-11-20 11:19:36
high quality all-in-one scanner, printer, copier: Epsons latest MFD (Multi-Function Device), the RX640, is a step up from its smaller sibling, the RX520, offering six-colour printing, fast scanning, CD/DVD printing, photocopying and the ability to upload...
0%
tipa.com
Updated:
2013-11-20 11:19:44
Awarded by TIPA Association.
0%
v3.co.uk
Updated:
2013-11-20 11:19:50
Excellent quality photo prints, but text output could be better...
80%
trustedreviews.com
Updated:
2013-11-20 11:19:56
After the successful launch of the RX520, a photo-targeted all-in-one device, Epson has come up with its larger, more capable cousin, the RX640. As well as being able to print, scan and copy, this machine can upload or print from memory cards or a PictBri...
70%