Canon logo

Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123195
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm:

PIXMA MP600 Multifunction, Inkjet, 30 ppm, 24 ppm, 9600 x 2400 dpi

Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm:

Advanced All-in-One features and mini photo lab functionality offer fast, superior quality photo prints. An intuitive user interface with colour screen and Easy-Scroll Wheel make operation extra easy.

- Intuitive user interface with Easy-Scroll Wheel
- 6.3cm colour TFT screen
- Photo lab quality: max. 9600x2400dpi
- Prints a 10x15cm borderless photo in approx. 28 seconds
- Direct photo printing: PictBridge, memory cards, mobile phones
- 2400dpi scanner

Intuitive PC-free operation
With a crystal clear 6.3cm TFT screen and Easy-Scroll Wheel, the PIXMA MP600 makes operation easier than ever before. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print digital photos at a touch - or copy and scan effortlessly - via the new user-friendly interface.

Superior photo lab print quality

The high 9600x2400dpi print resolution ensures detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE print head technology which delivers microscopic ink droplets as small as 1pl. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.

High speed photo printing and copying

Print a photo lab quality 10x15cm borderless photo in approximately 28 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats from a small credit card size right up to A4.

Benefit from a fast copy speed of up to 30cpm in mono and up to 24cpm in colour. Dual Colour Gamut Processing Technology ensures faithful re-prints for copying your photos.

Direct camera, card and phone photo printing

Print photos directly from PictBridge compatible cameras, camcorders and memory cards - without switching on your PC. Or print photos direct from mobile camera phones via the IrDA interface or the optional Bluetooth® Unit.

High quality scanning

The built-in scanner has a 2400x4800dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Advanced media handling

This smart Photo All-in-One provides printing directly onto inkjet printable DVDs or CDs and automatic double-sided printing and copying. The sheet feeder and cassette can hold both photo paper and standard paper with easy switching between the two.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Economical Single Ink system

All ink tanks can be replaced separately, minimising ink wastage. LEDs built into the ink tanks flash to give an immediate visual indication if a colour is running low or has run out.

Short summary description Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm:

Canon PIXMA MP600, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm:

Canon PIXMA MP600. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 11.6 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.