location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorEdge 21.3" Color LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
258021CG21
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 21.3"
  • - 1600 x 1200 pixels
  • - 30 ms 200 cd/m² 500:1
  • - 75 W
Guarantee: 5 years.
Long product name EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black :
The short editorial description of EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black

ColorEdge 21.3" Color LCD Monitor, 1600 x 1200, 500:1, 225 cd/m2
More>>>
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black:
The official marketing text of EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black as supplied by the manufacturer

Ideal for soft proofing, the CG211 offers 12-bit hardware calibration and uniform brightness and color across the screen. It also comes with unique usability features like hardware-based support for portrait mode with both Mac and Windows PCs.

- 1600 x 1200 native resolution.
- 500:1 contrast ratio.
- 225 cd/m2 brightness.
- 170° viewing angles.
- Digital/analog inputs.

Ergonomic Cabinet Design
A thin bezel design of on the four sides saves desktop space and minimizes space between screens in a multi-panel setup. 40° tilt, 70° swivel, and 82 mm height adjustment offer a wide range of positional adjustments for viewing comfort.

Factory Adjustment of Gamma
To ensure that the ColorEdge CG211 produces the most accurate and consistent color gradations possible, EIZO carefully measures and sets every shade of R, G, and B from 0 – 255 on the production line with the monitor's 12-bit Look-Up Table (LUT), to produce a monitor gamma value of 1.8. If a different value is preferred, the bundled ColorNavigator software can be used to assign a value ranging from 1.0 – 2.6 in increments of 0.1.

Short summary description EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black:
This short summary of the EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge 21.3" Color LCD Monitor, 21.3", 1600 x 1200 pixels, 30 ms, Black

Long summary description EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black:
This is an auto-generated long summary of EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

EIZO ColorEdge 21.3" Color LCD Monitor. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels, Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Display
Display diagonal *
21.3"
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
30 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Viewable size diagonal
21.3" (54 cm)
Digital vertical frequency
59 - 61 Hz
Design
Market positioning *
Graphics design
Product color *
Black
Certification
TCO'03, TÜV/ISO 13406-2, TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, ICES-003-B, TÜV/S, VCCI-B
Compliance industry standards
VESA DDC 2B
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
3
Ergonomics
Swivel angle range
35
Tilt angle range
40
Plug and Play
Yes
Power
Power consumption (typical) *
75 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Width (with stand)
18.6" (472 mm)
Depth (with stand)
8.21" (208.5 mm)
Weight (with stand)
22.5 lbs (10.2 kg)
Width (without stand)
18.6" (472 mm)
Depth (without stand)
2.72" (69 mm)
Height (without stand)
14.7" (373 mm)
Weight (without stand)
15.4 lbs (7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power requirements
AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz
Brand Image Article code product Stock Price from
EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black
(show image)
CG232W-BK CG232WK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG301W computer monitor 29.8" 2560 x 1600 pixels Black EIZO ColorEdge CG301W computer monitor 29.8" 2560 x 1600 pixels Black
(show image)
CG301W ColorEdge CG301W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Black
(show image)
S2242WH-BK FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Gray EIZO FlexScan S2242W computer monitor 22" 1920 x 1200 pixels Gray
(show image)
S2242WH-GY FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black
(show image)
CG242W-BK CG242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG301W computer monitor 30" 2560 x 1600 pixels Black EIZO CG301W computer monitor 30" 2560 x 1600 pixels Black
(show image)
CG301W-BK CG301W 0.00
(excl. VAT)
0 (incl. VAT)