BenQ logo

BenQ LCD Monitor FP557s v2 computer monitor 15" 1024 x 768 pixels

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95531
Info modified on:
14 Mar 2024, 15:16:08
Long product name BenQ LCD Monitor FP557s v2 computer monitor 15" 1024 x 768 pixels:

FP557S V2 15" TFT .297 60kHz TCO99

BenQ LCD Monitor FP557s v2 computer monitor 15" 1024 x 768 pixels:

The brightness of BENQ FP557 is 250 cd/m2 and the contrast ratio is 400:1. The display has 12 preset timings to make sure the compatibility with every kind of VGA output.
The LCD Monitor is only about 40% the depth of a regular CRT with the equivalent screen size. It saves you more than two thirds of the desk space needed for a conventional monitor, ideal for environments where space is at a premium.
Adhering to our commitment to the environment, BENQ is dedicated to manufacturing environment-friendly products. BENQ's commitment to green monitors encompasses all stages, from manufacturing to packaging and obtains TCO'99 environmental safety certificate. The TCO'99 is dedicated to further improve the performance and quality of computer systems and peripherals. Compared with the current TCO'95, the new standard is more stringent in terms of legibility, image stability, emission, energy saving, safety and environmental issues. The regulation also includes acoustic noise.
Understanding that users require different viewing angles for a variety of applications, BENQ LCD Monitor tilt function (-5-20 degrees) is designed for a wide sphere of adjustment possibilities and viewing comfort.
This model has a wall mounting kit that meets VESA STANDARD (75mm x 75mm ) and this feature is also an option for users. And with a simple slot device, the screen can be pivoted upward/downward and adjusted to the most comfortable viewing angle.

Short summary description BenQ LCD Monitor FP557s v2 computer monitor 15" 1024 x 768 pixels:

BenQ LCD Monitor FP557s v2, 15", 1024 x 768 pixels, 16 ms

Long summary description BenQ LCD Monitor FP557s v2 computer monitor 15" 1024 x 768 pixels:

BenQ LCD Monitor FP557s v2. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.