location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Port Replicator with Digital Video Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Port Replicator with Digital Video
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A33942
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo USB 2.0 Port Replicator with Digital Video Black :
The short editorial description of Lenovo USB 2.0 Port Replicator with Digital Video Black

0A33942, USB 2.0 Port Replicator with DVI, Ethernet + DVI-to-VGA adapter
More>>>
Lenovo USB 2.0 Port Replicator with Digital Video Black:
The official marketing text of Lenovo USB 2.0 Port Replicator with Digital Video Black as supplied by the manufacturer

Provides a quick and easy connection to the peripherals you use every day. Plug in the USB cable to access your video display, Ethernet network, headphones or speakers, USB printer, keyboard, mouse and more.

Features & Benefits:

- Supports 24 different video resolutions up to 2048 x 1152 (LCD widescreen mode).
- Mirrors or extends notebook display to second monitor for enhanced productivity.
- Compact and sleek mini-tower design reduces footprint on desk.
- Hot pluggable so you can dock and undock or connect and disconnect devices without rebooting the system.
- DVI-I monitor output supports digital or analog displays. Includes a DVI-to-VGA dongle for connecting VGA displays.

Other ports include

- 4 x USB 2.0
- 2 forward facing ports -- ideal for quick access devices like memory keys
- 2 rear facing ports -- ideal for printers, keyboards and mice
- USB 2.0 ports are backward compatible to USB 1.1devices
- 1 x 10/100M Ethernet
- 1 x 3.5mm stereo headphone
- 1 x 3.5mm stereo microphone
- Cable lock slot provides physical security.

Supports Microsoft Windows XP SP2, Microsoft Windows Vista 32bit and 64bit and Microsoft Windows 7 32bit and 64bit.

Package includes AC power adapter, DVI-to-VGA display adapter, USB cable and driver CD.

Short summary description Lenovo USB 2.0 Port Replicator with Digital Video Black:
This short summary of the Lenovo USB 2.0 Port Replicator with Digital Video Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Port Replicator with Digital Video, 10,100 Mbit/s, Black, 4.33" (110 mm), 3.39" (86 mm), 0.25" (6.34 mm), 24.7 oz (700 g)

Long summary description Lenovo USB 2.0 Port Replicator with Digital Video Black:
This is an auto-generated long summary of Lenovo USB 2.0 Port Replicator with Digital Video Black based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Port Replicator with Digital Video. Ethernet LAN data rates: 10,100 Mbit/s. Product color: Black. Width: 4.33" (110 mm), Depth: 3.39" (86 mm), Height: 0.25" (6.34 mm). Dimensions (WxDxH): 4.33 x 3.39 x 0.25" (110 x 86 x 6.34 mm), Cable type: USB, Compatible operating systems: Microsoft Windows XP SP2, Windows Vista 32bit / 64bit, Windows 7 32bit / 64bit

Ports & interfaces
USB 2.0 ports quantity *
4
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Cable lock slot
Yes
Product color *
Black
Weight & dimensions
Width
4.33" (110 mm)
Depth
3.39" (86 mm)
Height
0.25" (6.34 mm)
Weight
24.7 oz (700 g)
Other features
Dimensions (WxDxH)
4.33 x 3.39 x 0.25" (110 x 86 x 6.34 mm)
Cable type
USB
Compatible operating systems
Microsoft Windows XP SP2, Windows Vista 32bit / 64bit, Windows 7 32bit / 64bit
DVI port
Yes
Weight (imperial)
1.57 lbs
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 09:39:56
Uk has collected 2 expert reviews for Lenovo USB 2.0 Port Replicator with Digital Video Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
geardiary.com
Updated:
2012-03-08 09:39:54
My computer usage has undergone a radical change over the last year. Actually, that is not entirely true. The fact is, my computer usage has undergone a series of radical changes over the last year as I have experimented with a number of different de...
Good Easy to set up and use; DisplayLink technology makes video crisp and stutter free; gives 4 USB ports for the price of 1; fairly priced...
Bad Design looks neat but is a bit cumbersome; as of this review drivers to support Lion are not out...
0%
decryptedtech.com
Updated:
2014-07-23 09:07:49
So you bought a new Windows 7 Based tablet. If you are like me you and you picked up the Asus EEE Slate EP121 then you are very happy with your purchase. However, no matter what product you picked up you are probably finding limitations. The biggest one t...
Bottom line The Lenovo USB 2.0 dock has potential, it can bring some nice extras to your tablet, laptop or netbook. It lacks a few things though. I would have liked to see a Gigabit network adapter instead of the 10/100 one that it comes with. I would also have liked...
0%