Tripp Lite logo

Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
152415
Info modified on:
10 Aug 2024, 09:50:26
Bullet Points Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s):
  • - 16kVA / 16,000VA / 14,400W on-line double-conversion UPS, 0.9 power factor
  • - 200/208/220/230/240V 50/60Hz output
  • - Hot-swap power & battery modules, N+1 fault tolerance at loads up to 8kVA
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Front panel LEDs with detailed LCD monitoring and control screen
  • - Expandable runtime with optional external battery packs
  • - Hardwire input (3 wire), C19 outlets
Guarantee:
2-year limited
Long product name Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s):

SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N 1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19

Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s):

Tripp Lite SU16KRTG 16,000VA / 16kVA / 14,400 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 12U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up to 8kVA, and non-redundant operation at loads between 8 and 16kVA. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included parallel PDU with manual bypass switching enables hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.

Tripp Lite SU16KRTG 16kVA, 16,000VA / 14,400 watt on-line, double-conversion UPS system in 12U total rack/tower configuration
Unique configuration offers 16kVA non-redundant operation and automatic N+1 redundancy at load levels of 8kVA and under
Included Parallel PDU with manual bypass switch enables hot-swap replacement power modules at any supported load level
Hardwire input; 8 C19 outlets
Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V nominal
Supports 50/60Hz operation for worldwide frequency compatibility
Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD (NOTE: Applications utilizing any supported network management card option, require the installation of two of the same model network card – install one card per included UPS power module)
Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations
Expandable runtime with optional external battery packs
Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
Battery independent restart
Intelligent battery management system with temperature-compensated charging extends battery life
HID-compliant USB interface
USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (4 required)
Optional 2-9USTAND supports upright tower placement (2 required)
Supports Emergency Power Off (EPO) via built-in interface
Front panel LEDs and LCD readout with scroll controls
LED / LCD display panel rotates for viewing in rackmount or tower configurations
External battery packs are field replaceable and hot swappable
Frequency conversion mode enables conversion of 60Hz to 50Hz or 50Hz to 60Hz (no de-rating)

Short summary description Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s):

Tripp Lite SU16KRTG, Double-conversion (Online), 16 kVA, 14400 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s):

Tripp Lite SU16KRTG. UPS topology: Double-conversion (Online), Output power capacity: 16 kVA, Output power: 14400 W. AC outlet types: C19 coupler, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min. Form factor: Rackmount/Tower, Product color: Black, Certification: UL1778, FCC 15 A. Package width: 40.3" (1022.4 mm), Package depth: 51" (1295.4 mm), Package height: 36" (914.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.