location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDUPUE laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable eSATA USB to SATA Standalone HDD Hard Drive Duplicator Dock HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDUPUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843362 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name StarTech.com SATDUPUE laptop dock/port replicator Black :
The short editorial description of StarTech.com SATDUPUE laptop dock/port replicator Black

StarTech.com Portable eSATA USB to SATA Standalone HDD Hard Drive Duplicator Dock HDD
More>>>
StarTech.com SATDUPUE laptop dock/port replicator Black:
The official marketing text of StarTech.com SATDUPUE laptop dock/port replicator Black as supplied by the manufacturer

Clone 2.5in or 3.5in SATA hard drives while on the go, without a host computer connection

The SATDUPUE Portable SATA Hard Drive Duplicator with eSATA and USB offers an easy, hardware solution for duplicating/cloning a SATA hard drive, or can be connected to a desktop and laptop computer for use as an external hard drive dock.

As a standalone hard drive duplicator, the SATDUPUE lets you can create an exact 1-to-1 sector clone from one hard drive to another, including partition and boot sector information and all data, at a rate of up to 72 MBps; as an external hard drive dock, it supports plug-and-play installation and can be connected to a host computer through either USB 2.0 or eSATA, providing data transfer speeds of up to 480 Mbps or 3 Gbps respectively. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay) can be used to greatly enhance your computer's storage/backup capabilities.

The StarTech.com Advantage

- Standalone cloning operation with LED progress indicator allows for creating 1:1 copies of hard drives without having to connect to a host computer
- A unique, compact design that fits in the palm of your hand, for ease of use and maximum portability
- On-the-fly switching from Duplicator to USB 2.0 or eSATA connectivity with the push of a button, allows a connected computer system to read/write to the drives

Short summary description StarTech.com SATDUPUE laptop dock/port replicator Black:
This short summary of the StarTech.com SATDUPUE laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDUPUE, Black, 3 Gbit/s, Progress, Plastic, Serial ATA, Serial ATA II, 2.5,3.5"

Long summary description StarTech.com SATDUPUE laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDUPUE laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDUPUE. Product color: Black, Data transfer rate: 3 Gbit/s, LED indicators: Progress. Supported HDD interfaces: Serial ATA, Serial ATA II, Supported HDD sizes: 2.5,3.5". Width: 2.76" (70 mm), Depth: 3.15" (80 mm), Height: 0.642" (16.3 mm). Package weight: 17.6 oz (499 g). Cables included: eSATA, USB

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
eSATA ports quantity
1
Performance
Data transfer rate
3 Gbit/s
Product color *
Black
LED indicators
Progress
Housing material
Plastic
Storage
Supported HDD interfaces
Serial ATA, Serial ATA II
Supported HDD sizes
2.5, 3.5"
Weight & dimensions
Width
2.76" (70 mm)
Depth
3.15" (80 mm)
Height
0.642" (16.3 mm)
Weight & dimensions
Weight
1.59 oz (45 g)
Packaging data
Package weight
17.6 oz (499 g)
Packaging content
Cables included
eSATA, USB
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Other features
Maximum data transfer rate
480 Mbit/s
Interface
USB/eSATA
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Mac OS X, and Linux
Optical disc included
CD
Source Testseek summary Average rating
Reviews
Updated:
2011-10-15 01:39:30
Uk has collected 6 expert reviews for StarTech.com Portable eSATA USB to SATA Standalone HDD Hard Drive Duplicator Dock HDD and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-10-15 01:39:29
The StarTech Portable eSATA USB to SATA Standalone Hard Drive Duplicator Dock's closest rival, the Lindy USB 3.0 Docking & Cloning Station, gets a lot of things right. However, there is no denying that it's certainly not portable, taking up plenty of r...
Good Quick and easy drive duplication, Comes with eSATA cable, LED progress information...
Bad Bulky power transformer, Flimsy build quality...
70%
techworld.com
Updated:
2011-11-23 01:24:57
If you've ever considered upgrading your laptop or desktop drive, but were intimidated by the prospect of copying a bunch of files, the StarTech Portable Drive eSATA/USB Duplicator was made for you.This handy new product makes drive duplication a fast...
Bottom line The StarTech Portable Drive eSATA/USB Standalone Duplicator is a handy plug-and-play device, and it costs about the same as Acronis and other disk imaging software products. It goes for between £39 to £46 online.The StarTech Standalone Portable Hard D...
0%
rbmods.com
Updated:
2012-02-16 01:30:15
Today we will take take a look at an interesting product from Startech. Startech Portable eSATA USB to SATA Standalone HD Duplicator Dock is a hard disk duplication device that you can do easy hard disk cloning with. Let’s see how it performs in our t...
Good Simple to use, Fast, Can act as USB HDD...
Bad Hard disks connection to the SATA connectors is a bit loose...
Bottom line Being easy to use device with enough features for what it does the Startech Portable eSATA USB to SATA HD Duplicator is very nice product for those who need to duplicate / backup their drives. Duplicating a drive takes quite some time, but does not re...
0%
the-gadgeteer.com
Updated:
2014-01-21 01:19:17
With the move to eSATA, many consumers are looking for a way to quickly and easily clone or move their content from their current SATA or IDE disk drive to a new eSATA drive, or they may be looking for a way to connect a new eSATA drive to a USB port f...
Good Portable drive cloning and data access without a host computer, Small size, Any-to-any drive type connectivity makes cloning and access simple and easy, Well-constructed and detailed design including simple to read port naming, Status lights clearly communicate the mode of the device as well as the current status of the cloning process, Cost - at $75 this is an inexpensive way to ensure that you...
Bad Added weight of the included AC Adapter cuts down on the portability factor - StarTech should have gone with a Cell Phone Style AC Adapter to ensure portability...
0%
anandtech.com
Updated:
2014-01-21 01:19:17
Once in a while, we encounter a gadget performing a niche, yet handy function. A month or so back, we received a pitch for a palm sized portable SATA duplicator (with eSATA / USB dock) from StarTech.com with the model number SATDUPUE.Before going into the...
Bottom line In the second dock mode test, we connected the Seagate Barracuda LP 2000 GB drive to the SATDUPUE and retained the OCZ SSD in the PC. In eSATA mode with the hard disk attached, the unit consumed around 9.6W of power on an average. The power consumption i...
0%