location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus PRJ-EXTARM-03 projector mount accessory Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Ceiling Mount Extension Arm: 12-18"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRJ-EXTARM-03
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:24:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Guarantee: 90 days
Long product name InFocus PRJ-EXTARM-03 projector mount accessory Black :
The short editorial description of InFocus PRJ-EXTARM-03 projector mount accessory Black

Adjustable Ceiling Mount Extension Arm: 12-18", up to 22.7kg
More>>>
Short summary description InFocus PRJ-EXTARM-03 projector mount accessory Black:
This short summary of the InFocus PRJ-EXTARM-03 projector mount accessory Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus PRJ-EXTARM-03, PRJ-MNT-UNIV, Black, 50 lbs (22.7 kg), 1.5" (38.1 mm), 1.9" (48.3 mm), 3.99 lbs (1.81 kg)

Long summary description InFocus PRJ-EXTARM-03 projector mount accessory Black:
This is an auto-generated long summary of InFocus PRJ-EXTARM-03 projector mount accessory Black based on the first three specs of the first five spec groups.

InFocus PRJ-EXTARM-03. Compatibility: PRJ-MNT-UNIV, Product color: Black, Maximum weight capacity: 50 lbs (22.7 kg). Width: 1.5" (38.1 mm), Depth: 1.9" (48.3 mm), Weight: 3.99 lbs (1.81 kg). Package width: 3" (76.2 mm), Package depth: 3" (76.2 mm), Package height: 18" (457 mm)

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)