location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Numark NS6 audio mixer 4 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Numark Check ‘Numark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS6 show
Show alternative article codes used in the online market place
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘Numark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Numark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:01:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Numark NS6 audio mixer 4 channels :
The short editorial description of Numark NS6 audio mixer 4 channels

4-Channel Digital DJ Controller and Mixer
More>>>
Short summary description Numark NS6 audio mixer 4 channels:
This short summary of the Numark NS6 audio mixer 4 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Numark NS6, 4 channels

Long summary description Numark NS6 audio mixer 4 channels:
This is an auto-generated long summary of Numark NS6 audio mixer 4 channels based on the first three specs of the first five spec groups.

Numark NS6. Channels quantity: 4 channels, Digital sound processing: 24 bit, Sample rate: 441 kHz. Dimensions (WxDxH): 23.7 x 13.4 x 2.52" (603 x 340 x 64 mm). Weight: 14 lbs (6.33 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 22:06:07
Uk has collected 2 expert reviews for Numark NS6 audio mixer 4 channels and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%