StarTech.com 1 Piece Cat 5 RJ45 Stranded Wire Connector - Bulk
This Category 5 (Cat5) RJ45 1-piece connector for bulk stranded wire is backed by StarTech.com's lifetime warranty. For best results, we recommend that the connector be installed using StarTech.com's CTK400LAN or RJ4511TOOL.
StarTech.com CRJ45, RJ-45, Transparent, Gold, 0.353 oz (10 g), 1 pc(s), 0.394" (10 mm)
StarTech.com CRJ45. Connector(s): RJ-45, Product color: Transparent, Connector contacts plating: Gold. Weight: 0.353 oz (10 g). Quantity per pack: 1 pc(s). Package width: 0.394" (10 mm), Package height: 0.866" (22 mm)