location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83-072
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83-072
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 AC outlet(s) 100-240 V
  • - Cable length: 177.2" (4.5 m)
  • - Black
Long product name Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m) :
The short editorial description of Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m)

Power Strip, 6-out, 15 A, 4.5 m
More>>>
Short summary description Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m):
This short summary of the Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 83-072, 6 AC outlet(s), 100-240 V, 50 - 60 Hz, 15 A, Black, 177.2" (4.5 m)

Long summary description Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m):
This is an auto-generated long summary of Ergotron 83-072 surge protector Black 6 AC outlet(s) 100-240 V 177.2" (4.5 m) based on the first three specs of the first five spec groups.

Ergotron 83-072. AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product color: Black. Cable length: 177.2" (4.5 m), Width: 11" (280 mm), Depth: 1.97" (50 mm). Package dimensions (WxDxH): 11.8 x 3.74 x 3.62" (300 x 95 x 92 mm), Packaging net weight: 2.76 lbs (1.25 kg)