OKI logo

OKI B720N 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20156
Info modified on:
21 Oct 2022, 10:14:32
Long product name OKI B720N 1200 x 1200 DPI A4:

LED, Mono, 47 ppm, 700-sheets (150 + 550), 1200 x 1200, 10/100 Base-TX, RJ-45, USB 2.0, PCL 5e/PCL 6 / PostScript 3/FX-80, CPU 600 MHz, 640 MB Max, 21 kg

Short summary description OKI B720N 1200 x 1200 DPI A4:

OKI B720N, LED, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing, Network ready

Long summary description OKI B720N 1200 x 1200 DPI A4:

OKI B720N. Print technology: LED. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.