location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX HD Wall Mount Swing Arm 42" Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX HD Wall Mount Swing Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-268-026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833018035 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:55
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron LX HD Wall Mount Swing Arm 42" Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 50 lbs (22.7 kg)
  • - Maximum screen size: 42" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm)
  • - Aluminum Aluminum
Long product name Ergotron LX HD Wall Mount Swing Arm 42" Aluminum :
The short editorial description of Ergotron LX HD Wall Mount Swing Arm 42" Aluminum

LX HD Wall Mount Swing Arm (polished aluminum)
More>>>
Short summary description Ergotron LX HD Wall Mount Swing Arm 42" Aluminum:
This short summary of the Ergotron LX HD Wall Mount Swing Arm 42" Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX HD Wall Mount Swing Arm, 42", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), -20 - 20°, Aluminum, Aluminum

Long summary description Ergotron LX HD Wall Mount Swing Arm 42" Aluminum:
This is an auto-generated long summary of Ergotron LX HD Wall Mount Swing Arm 42" Aluminum based on the first three specs of the first five spec groups.

Ergotron LX HD Wall Mount Swing Arm. Maximum weight capacity: 50 lbs (22.7 kg), Maximum screen size: 42", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: -20 - 20°. Product color: Aluminum

Heavy duty

Fits VESA-compliant LCDs up to 42" weighing up to 50 lbs

More motion

Extends screen 13" out from the wall

Smooth adjustment

Offers 20" of continuous tilt and 360° pan motion

Flexible views

Allows display to be rotated for portrait or landscape mode

Reliable option

Tested to four times its maximum weight capacity for a secure fit

Excellent value

Affordable wall mount solution for medium displays

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)