location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C736dn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C736dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25A0323
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C736dn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 256 MB 900 MHz
Long product name Lexmark C736dn Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C736dn Color 1200 x 1200 DPI A4

C736dn - 1200 x 1200dpi, Color Laser, 35ppm, Automatic Duplex, 900MHz, 256MB, 4-line 160 x 64 LCD, Fast Ethernet, USB, PictBridge
More>>>
Lexmark C736dn Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark C736dn Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Robust and built for big jobs
Demanding workgroups will benefit from high-quality color, 900MHz processing, duplex printing, and up to a blazing 35 ppm in black and color, plus the convenience of a tiltable operator panel with 4-line graphics display and front-side Direct USB port. Reliably prints on a wide range of paper types, from labels to card stock, with an all-day input capacity.

Great color, great savings
High-quality color adds impact to every impression you make. Keeps color costs in check with easy to use cost-control tools, and smart technology senses when you’re printing black-only pages to conserve color toner.

Fast start meets high volume
Standard paper input capacity for up to 650 sheets can grow to 4,300 sheets simply by adding up to four stackable drawer options—a time-saving solution for high-volume jobs or to accommodate a wide range of paper types, such as card stock or labels. With Lexmark's instant warm-up fuser, expect results in just seconds even from a cold start.

Intelligent office partner
Maximize uptime with intelligent feature like front-loading supplies and programmable supplies alerts. Plus, no more letting missing media derail hours of print time. The innovative Job Waiting feature will simply hold that job aside until the proper media is loaded, letting others go on working without interruption (requires the hard disk option).

Cutting-EDGE security
From network security to user-access restrictions, you’ll be fully equipped to keep valuable data safe and sound. In addition to IPSec, SNMPv3 and 802.1x network security, the Lexmark C736dn offers an alphanumeric pad for easy PIN authentication, plus encryption and disk wiping to secure the optional hard disk.

Effortless it manageability
Network-ready and very easy to set up, plus Universal Driver support for simple deployment. On-screen custom messaging empowers uses with clear status info like “Toner Low, Call Placed.” Includes Lexmark MarkVision™ Professional software for easy remote management.

Short summary description Lexmark C736dn Color 1200 x 1200 DPI A4:
This short summary of the Lexmark C736dn Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C736dn, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark C736dn Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C736dn Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C736dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray, White

Printing
Resolution color
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
33 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
22 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
9 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
2500
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Maximum number of input trays
6
Maximum input capacity
4300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Media types supported
Card Stock, Envelopes, Glossy Paper, Paper Labels, Plain Paper, Transparencies, Vinyl Labels
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
LEAP, MD5, PEAP
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Processor frequency
900 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
47 dB
Sound power level (standby)
33 dB
Design
Product color *
Gray, White
Display
LCD
Certification
Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
Power
AC input voltage
110 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 9.3, Ubuntu 10.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10, Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
56.7 lbs (25.7 kg)
Dimensions (WxDxH)
17.1 x 18.5 x 17.7" (435 x 470 x 450 mm)
Packaging data
Package weight
67.9 lbs (30.8 kg)
Other features
Number of power supply units
1
Mac compatibility
Yes
Safety
SNMPv3, IPSec
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
PictBridge
Yes
Finishing option
No
DVD/CD printing
No
Legal
Yes
Package dimensions (WxDxH)
24.9 x 21.8 x 22.4" (633 x 553 x 570 mm)
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 09:08:55
Uk has collected 3 expert reviews for Lexmark C736dn Colour 1200 x 1200 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
theregister.co.uk
Updated:
2012-02-11 09:08:44
If you’re running a large workgroup, you need a printer that is fast, cheap to run and has enough flexibility to handle a variety of media and to grow with the tasks it’s asked to perform. Endeavouring to address all these needs, while also offering co...
Bottom line This is a robust, workgroup workhorse, with plenty of room for expansion. It's fast, even in duplex mode, and the print quality is more than adequate for general business use. PIN-protected, walk-up printing is a useful bonus and the machine is widely...
85%
itpro.co.uk
Updated:
2012-02-11 09:08:44
This is a well-designed colour laser printer for medium and large workgroups. Its fast, produces good quality text and colour graphics and includes modern facilities, such as walk-up printing from USB drives. Its particularly strong on paper handling...
83%
trustedreviews.com
Updated:
2012-02-11 09:08:47
Colour laser print is becoming more and more of an essential in business and colour lasers for the medium and large workgroup have followed the trend of their lower capacity siblings, dropping in price to much more realistic levels. Lexmark's C736dn is a...
90%