location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC Wireless High Gain 10.5 dBi Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless High Gain 10.5 dBi Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMCANT-DI105
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SMC Wireless High Gain 10.5 dBi Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.5 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Circular polarization
Long product name SMC Wireless High Gain 10.5 dBi Antenna network antenna :
The short editorial description of SMC Wireless High Gain 10.5 dBi Antenna network antenna

Wireless High Gain 10.5 dBi Antenna
More>>>
Short summary description SMC Wireless High Gain 10.5 dBi Antenna network antenna:
This short summary of the SMC Wireless High Gain 10.5 dBi Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

SMC Wireless High Gain 10.5 dBi Antenna, 10.5 dBi, 2.4 - 2.5 GHz, 50 Ω, 50°, 50°, Circular polarization

Long summary description SMC Wireless High Gain 10.5 dBi Antenna network antenna:
This is an auto-generated long summary of SMC Wireless High Gain 10.5 dBi Antenna network antenna based on the first three specs of the first five spec groups.

SMC Wireless High Gain 10.5 dBi Antenna. Antenna gain level (max): 10.5 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Polarization: Circular polarization, Maximum operating distance: 188976.4" (4800 m). Width: 6.3" (160 mm), Depth: 4.57" (116 mm), Height: 4.37" (111 mm). Network connection type: Wireless

Brand Image Article code product Stock Price from
SMC

SMC Antenna Desktop-Stand network antenna
(show image)
SMCANT-DS Antenna Desktop-Stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)