location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K824-V150
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels :
The short editorial description of Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels

Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99
More>>>
Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels:
The official marketing text of Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels as supplied by the manufacturer

There's something more behind the screen. With its 40 cm visible diagonal, the high frequencies of the C792 guarantee flicker-free pictures at high resolutions. The 17 Inch flat and square tube with 85 Hz refresh rate is made for all applications, including graphics and games with enormous requirements. Multi-level power management, VESA DDC1/2B plug and play device, optimum ergonomics, and environmental-friendly low-radiation are some of the other features to be discovered.

Short summary description Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels:
This short summary of the Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99, 17", Display / CRT conventional - desktop, 9.06" (23 cm), 11.8" (30 cm), 15.9" (40.5 cm), 50 - 160 Hz

Long summary description Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels:
This is an auto-generated long summary of Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99 monitor CRT 17" 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Fujitsu Monitor C792 color 17" 30-96kHz 50-160Hz 0.25mm TCO99. Display diagonal: 17", Type: Display / CRT conventional - desktop, Viewable size, vertical: 9.06" (23 cm). Display resolution: 1600 x 1200 pixels. Certification: TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive,.... Dimensions (WxDxH): 16.5 x 16.7 x 16.4" (418 x 424 x 417 mm). User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...

Display
Type
Display / CRT conventional - desktop
Viewable size, vertical
9.06" (23 cm)
Viewable size, horizontal
11.8" (30 cm)
Viewable size diagonal
15.9" (40.5 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display diagonal *
17"
Pixel pitch
0.26
Audio
Audio system
n/a
Display resolution
Display resolution
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and vertical), Zoom, Color temperature and custom color settings, Pincushion and Pin balance, Parallelogram, Trapezoidal distortion, Tilt (rotation), Moiré reduction, OSD position, Degauss, Information, Activate factory settings, Menu language, 9 preset modes, 10 user modes
Certificates
Certification
TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive, 89/336/EEC, (EN55022/B, EN50024, EN61000-3-2/-3), MPR II
Weight & dimensions
Dimensions (WxDxH)
16.5 x 16.7 x 16.4" (418 x 424 x 417 mm)
Bandwidth
Monitor max. video input bandwidth
205 MHz
Brand Image Article code product Stock Price from
Fujitsu Monitor Scaleo C792 17" CRT FST 0.26mm 96kHz TCO99 monitor CRT 17" 1600 x 1200 pixels Fujitsu Monitor Scaleo C792 17" CRT FST 0.26mm 96kHz TCO99 monitor CRT 17" 1600 x 1200 pixels
(show image)
FSP:840002062 Monitor Scaleo C792 17" CRT FST 0.26mm 96kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 17IN 26MM CRT C792 96KHZ monitor CRT 17" 1600 x 1200 pixels Fujitsu 17IN 26MM CRT C792 96KHZ monitor CRT 17" 1600 x 1200 pixels
(show image)
840002062 17IN 26MM CRT C792 96KHZ 0.00
(excl. VAT)
0 (incl. VAT)