location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S23A550H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S23A550H
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m² 1000:1
  • - 30 W
Long product name Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black

S23A550H - 23", 250 cd/㎡, 1000:1, 5M:1, 1920 x 1080, 2ms, 16.7M, 3.4kg
More>>>
Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Brilliant colours and amazing picture clarity just aren’t enough these days. The Samsung SA550 LED monitor recognises today’s real needs and has introduced several new energy saving modes that let you enjoy the best visual experience while also conserving energy. With a host of Eco features, including the automatic Eco light sensor and the Eco motion sensor, reducing your footprint has never been so easy. The Eco motion sensor automatically turns your monitor off/on so that it is ever unnecessarily left on, the Eco light sensor automatically optimises your screen brightness for visibility and energy savings. Add to this the Samsung Magic features for unbelievable picture clarity, and you have a monitor that is loaded with huge potential and ready to transform the way you watch content.

Upgrade to the next level with Mega Dynamic Contrast.
Experience amazing new levels of colour, brilliance and picture quality through the very latest in Mega Dynamic Contrast Ratio. Samsung SA550 monitors deliver images so real-to-life that it will transform your whole viewing experience. Packed with breathtaking 5,000,000:1 contrast ratio, the highest level currently available, the SA550 monitor ensures that blacks are at their absolute darkest and (with pristine whites) colours are at their brightest. You will immediately notice the crystal clear picture and its unbelievable intensity. It is like an explosion of colours and leaves other screens seeming dull in comparison. So, take your viewing pleasure to the next level with Samsung Mega Dynamic Contrast Ratio – and enjoy your multimedia content with the professionalism it deserves.

Gentle on the eyes and on the environment.
Save electricity and hassle with Samsung’s Eco light sensor. By adjusting screen brightness to match your surrounding environment, the SA550’s Eco light sensor creates a brilliant visual display while also minimizing your energy consumption. You will benefit from a more comfortable viewing experience that is far better for the environment. Monitor brightness is adjusted to match your ambient light, which ensures that the screen is highly visible and appropriately set for your eyes. So, in a dark room the screen will reduce brightness, but when sitting in a room with plenty of light, it will increase brightness. The Eco light sensor is simply perfect for modern living - helping you conserve energy and keep comfortable.

Save energy with new smart motion technology.
Step into the future with the SA550 monitor, which utilises the very latest in motion sensors to create a monitor that hangs on your every movement. With a built-in PIR (Pyrolectric Infrared Ray) sensor, the SA550 automatically detects movement within a specified area in front of the screen. This allows your monitor to automatically dim or power off, and then power back on or brighten once detecting a nearby viewer. This Eco motion sensor is the easiest way to conserve energy.

Control brightness, conserve energy.
Eco saving makes saving energy easy. It adjusts the brightness of your Samsung monitor based on how much energy you want to save. And with the choice of three energy saving modes (50%, 25% and Power Saving off), you can really tailor your monitor use to meet your own personal needs. Samsung’s commitment to saving energy is designed to help both you and the environment, and with up to 50% saving on consumption, you can really make a positive impact on your eco footprint. Take the effort out of saving energy and take control with Eco saving.

See it your way with wider viewing angles.
How do you like to watch movies? Do you like lying down on the couch? Sitting in your favorite chair? Cooking or exercising? Whether you’re standing, sitting or lying down, Samsung’s Magic Angle makes sure that the movie always takes center stage and that you’re always comfortable. This means, thanks to the 5-mode angle management, that whatever angle you watch your Samsung monitor, you will enjoy a full visual experience with amazing picture clarity. So, start seeing your favourite movies and other multimedia in total comfort and without limitations thanks to Magic Angle.

Short summary description Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S23A550H, 23", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S23A550H computer monitor 23" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S23A550H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
No
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.3 W
Packaging content
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
22" (559 mm)
Depth (with stand)
9.25" (235 mm)
Height (with stand)
17.1" (434 mm)
Width (without stand)
22" (559 mm)
Depth (without stand)
2.4" (61 mm)
Height (without stand)
13.7" (349 mm)
Weight (without stand)
7.5 lbs (3.4 kg)
Packaging data
Package width
26.8" (681 mm)
Package depth
5.47" (139 mm)
Package height
16.6" (422 mm)
Package weight
11.5 lbs (5.2 kg)
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:47:39
Uk has collected 13 expert reviews for Samsung S23A550H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-26 01:36:54
The Samsung SyncMaster S23A550H is a stylish 23in screen with a Full HD resolution and a clever cable management system. Two small panels on the back of the stand pop out to reveal enough space for two or three cables, and once re-assembled the effect...
Bottom line A smart design and clever cable management system make the S23A550H an attractive monitor, but it's expensive and you can get better image quality for less...
60%
pcadvisor.co.uk
Updated:
2012-02-12 02:03:27
Samsung’s PC displays are easily identified by their red stripe and transparent outer bezel that extends from a glossy black surround. The Samsung SyncMaster S23A550H has a design the company has used for several years, but it still looks good. This 23...
Bottom line It’s sleek and stylish, but the Samsung is expensive for a TN monitor – and comes with no extra features to justify the expense. Image quality is reasonable, and certainly good enough for games, but you can do better for your money...
60%
evogadget.com
Updated:
2013-02-20 07:15:37
Samsung and the PX2370 monitor it unleashed last year fulfilled the dreams of many consumers who wanted a good product to place in their room. Now, a year later, the $280 SyncMaster S23A550H, a successor to that model, wants to gain the same success. But...
Bottom line The Samsung SyncMaster S23A550H is, without a doubt, a keeper. It's not 100% perfect, but then again what monitor is?...
0%
tomshardware.co.uk
Updated:
2014-05-25 04:34:36
In our first LCD round-up of the year, we put four monitors thorough our benchmark suite and find some surprising results. Even if you're an enthusiast with cash to spare, paying more doesn't guarantee a better display. Our tests explain why. Despite a...
0%
pcmag.com
Updated:
2012-02-12 02:03:27
Samsung monitors have long been known for their style and solid image quality, and the SyncMaster S23A550H ($259.99 list) continues the trend. This 23-inch beauty delivers outstanding color quality and great dark grayscale performance, and does so without...
Good Good color and dark grayscale performance. Stylish design. Energy efficient.
Bad Weak light grayscale performance. Limited ports. Tilt-only stand...
Bottom line The Samsung SyncMaster S23A550H is a stylish 23-inch monitor that delivers vibrant colors and does a good job of reproducing the darkest steps of the grayscale. It's easy on your utility bill, but you don't get much in the way of connectivity and ergonom...
70%
tomsitpro.com
Updated:
2015-07-09 08:13:28
Dell, Acer, Samsung and LG LCD monitors run a gauntlet of display tests.We put four monitors from Dell , Acer, Samsung and LG through our benchmark suite and find some surprising results. Even if you're an enthusiast with cash to spare, paying more doesn'...
0%