location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 430 EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 430 EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0298B010
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:51:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 430 EX Black :
The short editorial description of Canon Speedlite 430 EX Black

Speedlite 430 EX
More>>>
Canon Speedlite 430 EX Black:
The official marketing text of Canon Speedlite 430 EX Black as supplied by the manufacturer

De speedlite 430EX heeft een richtgetal van 43(m/ISO 100 bij 105mm), ideaal voor tele-opnamen en indirect flitsen. Deze flitser heeft een groot aantal functies die u ook aantreft bij de Speedlite 580EX en is speciaal ontworpen voor de digitale fotograaf. Tot de functies behoren een automatische zoomregeling die is afgestemd op de sensorafmetingen in de EOS body en de informatie over de kleurtemperatuur om de witbalans te optimaliseren. Inclusief E-TTL II en AF-hulplicht compatibiliteit met EOS systemen, instelbaar zoombereik van 14-105mm indien voorzien van het groothoek p[aneel en oplaadtijd van 3,7 seconden. De flitskop kan 180 graden naar links, 90 graden naar rechts en 90 graden naar boven worden geroteerd.

Die Liste der Verbesserungen, mit der das Hightech-Blitzgerät Speedlite 430EX aufwarten kann, ist freilich länger: Die Ladezeit ist rund 40 Prozent kürzer als beim Vorgängermodell 420EX, was die Blitzfolgezeit deutlich verkürzt. Ein Autofokus-Hilfslicht mit zwei extrem hellen Leuchtdioden unterstützt die AF-Messung mit sämtlichen AF-Messfelder der EOS-Modelle einschließlich des aktuellen 9-Punkt-AF-Systems.

Das Speedlite 430EX beherrscht die E-TTL II Blitzsteuerung mit den analogen und digitalen EOS Spiegelreflex-Kameras der neuen Generation, sodass auch die Daten aus der Entfernungsmessung für die Analyse der Vorblitzmessung berücksichtigt werden. Dadurch ist eine korrekte Blitzbelichtung sogar dann möglich, wenn das Hauptmotiv vor einem sehr hellen, stark reflektierenden oder vor einem dunklen, lichtabsorbierenden Hintergrund steht. Zusammen mit dem Speedlite 580EX, dem Macro Ring Lite MR-14EX, Macro Twin Lite MT-24EX oder dem Speedlite Transmiter ST-E2 als Master, lässt sich das Speedlite 430EX als Slave-Blitz für drahtlose Blitzsteuerung bei entfesseltem Blitzbetrieb einsetzen.

An den digitalen Spiegelreflex-Kameras EOS-1D Mark II, EOS-1Ds Mark II, EOS-1D Mark II N, EOS 5D, EOS 20D und EOS 350D kann das Speedlite 430EX Informationen über die Farbtemperatur des gerade gezündeten Blitzes an den jeweiligen Kameracomputer liefern, was zu einem sehr präzisen Weißabgleich führt. Dieses Feature funktioniert, wenn an der Kamera der automatische Weißabgleich (AWB) oder der Blitzlicht-Weißabgleich eingestellt ist.

Mit einer Leitzahl von 43 (bei ISO 100 und Reflektorposition für 105 mm) ist das Speedlite 430EX auch etwas leistungsstärker als das abgelöste Vorgängermodell 420EX. Eine fein abgestufte manuelle Blitzbelichtungskorrektur ermöglicht die Drosselung bis auf 1/64 der Maximalleistung (in sieben Stufen). Der Zoomreflektor deckt den KB-äquivalenten Brennweitenbereich von 24 bis 105 mm ab. Die integrierte Streuscheibe kann, vor den Blitzreflektor geklappt, den Abstrahlwinkel entsprechend der Brennweite 14 mm erweitern. Der Blitzreflektor ist dreh- und schwenkbar, sodass auch die indirekte Lichtführung problemlos gelingt.

High-speed-Synchronisation, Synchronisation auf den ersten oder zweiten Verschlussvorhang und sechs Individualfunktionen ergänzen die sinnvolle Ausstattung. Ein verbessertes ergonomisches Bedienkonzept mit intuitiver Menüführung und einem LCD-Diyplay erleichtert die Einstellung der wichtigsten Funktionen.

Mit der optionalen Blitzschiene Speedlite Bracket SB-E1 lässt sich das Speedlite 430EX auch seitlich an der Kamera befestigen. Dabei verringert der größere Abstand zur optischen Achse den unerwünschten „Rote-Augen-Effekt“ bei Porträtaufnahmen und ermöglicht auch eine bessere Lichtführung, als bei zentraler Positionierung im Blitzschuh der Kamera.


E-TTL II
The Speedlite 430EX is fully compatible with the distance linked E-TTL II system found on recent EOS cameras, and supports other EOS cameras that do not support E-TTL II, when required. For a complete multiple flash system, the Speedlite 430EX serves as a wireless slave when either the Speedlite 580EX, Macro Ring Lite MR-14EX, Macro Twin Lite MT-24EX or Speedlite Transmitter ST-E2 is used as a master.

Ideal white balance
The Speedlite 430EX automatically transfers colour temperature information to recent models of digital SLR cameras[1]. The camera then sets the white balance optimally for the flash shot. This feature works when the camera's white balance mode is set to Auto White Balance (AWB) or Flash white balance mode.

Short summary description Canon Speedlite 430 EX Black:
This short summary of the Canon Speedlite 430 EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 430 EX, 11.6 oz (330 g)

Long summary description Canon Speedlite 430 EX Black:
This is an auto-generated long summary of Canon Speedlite 430 EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 430 EX. Product color: Black. Weight: 11.6 oz (330 g), Dimensions (WxDxH): 2.83 x 4.8 x 3.98" (72 x 122 x 101 mm)

Features
Product color *
Black
Power
Number of batteries supported
4
Weight & dimensions
Weight *
11.6 oz (330 g)
Dimensions (WxDxH)
2.83 x 4.8 x 3.98" (72 x 122 x 101 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 01:23:08
Uk has collected 5 expert reviews for Canon Speedlite 430 EX Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
practicalphotography.com
Updated:
2017-01-15 01:23:07
The Canon 430EX combines good looks with a high specification and is simple to use. An ideal choice as main flashgun for amateurs and a back-up for pros...
80%
digital-photography-school.com
Updated:
2017-01-15 01:23:06
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
brighthub.com
Updated:
2017-01-15 01:23:06
The Canon Speedlite 430EX flash is an external flash unit compatible with Canon EOS cameras. As the flash unit is one down from the flagship 580EX, how does it compare? Our Canon 430EX review suggests that, in the end, it might be the best compact fla...
80%
The-digital-picture.com
Updated:
2017-01-15 01:23:08
An external flash such as the Canon Speedlite 430EX Flash are one of the most popular accessories among Digital SLR (and film SLR for that matter) owners. Why? Why use an external flash? The answer may be obvious to owners of camera bodies without a...
0%