location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB1000IP network card USB 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000 Mbps Gigabit 1 Port USB over IP Device Server - Windows 7 / XP / Vista ONLY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB1000IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842419 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB1000IP user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB1000IP network card USB 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 30MBps transfer rate — the same as a direct connection to a PC USB port
  • - Supports Gigabit and 10/100Mbps speeds (auto-detection)
  • - Supports Auto-MDIX
  • - Includes Windows based software to monitor and control your connected device
  • - Supports multiple device servers on the same network
  • - Supports USB 2.0 combo devices such as Multi-function printers
  • - Compatible with USB OHCI / UHCI / EHCI
  • - Automatic connection to device after reboot supported
  • - Complies with High-Speed USB 2.0 specifications
Guarantee: 2 Years
Long product name StarTech.com USB1000IP network card USB 1000 Mbit/s :
The short editorial description of StarTech.com USB1000IP network card USB 1000 Mbit/s

StarTech.com 10/100/1000 Mbps Gigabit 1 Port USB 2.0 over IP Device Server Adapter - USB Ethernet Over LAN Network Printer Converter - Windows 7 / XP / Vista ONLY (USB1000IP)
More>>>
StarTech.com USB1000IP network card USB 1000 Mbit/s:
The official marketing text of StarTech.com USB1000IP network card USB 1000 Mbit/s as supplied by the manufacturer

Connect and share a high-speed USB 2.0 peripheral over a Gigabit networkThis Gigabit USB-over-IP device server offers a simple and convenient way to extend and share a USB device over long distances, and it works with multiple users connected to your network. Plus, the device server supports Gigabit (1000Mbps) speeds, so your connected devices function faster than traditional 10/100Mbps device servers.The versatile device server connects directly to your PC, or it works with your existing network devices (for example, hubs, routers, switches) so it can easily integrate into your current network infrastructure. It’s ideal for connecting and sharing USB devices (for example, card readers, digital cameras, webcams, printers, and scanners) with multiple networked users. Plus, you can use multiple device servers on the same network, letting you connect and share even more USB peripherals.The USB-over-IP device server includes Windows based software that provides a simple interface to connect, monitor, and control the connected device over your local area network (LAN). Plus, the software communicates directly with the device server, so it can be used in Virtual Machine (VM) environments if you have multiple VMs sharing the same set of hardware.The USB1000IP is backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com USB1000IP network card USB 1000 Mbit/s:
This short summary of the StarTech.com USB1000IP network card USB 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB1000IP, Wired, RJ-45, USB, 1000 Mbit/s, Black

Long summary description StarTech.com USB1000IP network card USB 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com USB1000IP network card USB 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com USB1000IP. Connectivity technology: Wired, Host interface: RJ-45, Interface: USB. Maximum data transfer rate: 1000 Mbit/s. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
USB
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB version
2.0
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Cabling technology
10/100/1000BaseT(X)
Auto MDIX IEEE
Yes
Design
Product color
Black
Internal *
No
Chipset
Elite Silicon - E3868M1
LED indicators
Activity, Link
Power
Input current
0.48 A
Output voltage
5 V
Output current
3 A
System requirements
Internet connection required
Yes
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
CE, RoHS
Weight & dimensions
Width
1.57" (40 mm)
Depth
3.15" (80 mm)
Height
0.787" (20 mm)
Weight
1.23 oz (35 g)
Packaging data
AC adapter included
Yes
Drivers included
Yes
Included power plug types
EU, UK, US
Package width
8.66" (220 mm)
Package depth
6.3" (160 mm)
Package height
1.85" (47 mm)
Package weight
12.5 oz (355 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
14" (355 mm)
Master (outer) case length
17.8" (453 mm)
Master (outer) case height
19.8" (503 mm)
Quantity per master (outer) case
40 pc(s)
Other features
Compliance industry standards
IEEE 802.3-2002
AC input voltage
100-240 V
Power plug type
Type H
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)