Tripp Lite logo

Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
143727
Info modified on:
19 Feb 2024, 20:23:08
Bullet Points Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black:
  • - Slim, compact SVGA / VGA Male-Male Cable with Audio, 6-ft. (1.83 m)
  • - 40% thinner cable than standard VGA Cables
  • - More compact molded ends
  • - Supports up to 2048x1536 Resolution
  • - VW-1 Rated Jacketing
Guarantee:
Lifetime limited
Long product name Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black:

Low-Profile VGA High-Resolution RGB Coaxial Cable with Audio, (HD15 and 3.5mm M/M), 6 ft. (1.83 m)

Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black:

This PVC, SVGA / VGA compact monitor replacement cable features a 40% reduced diameter, smaller molded connectors and built-in 3.5 mm stereo plugs for extending audio as well as video. The mini-coax (RGB) and paired video wire construction delivers superior video signal quality up to 2048 x 1536. Nickel-plated connectors and gold-plated copper contacts ensure excellent conductivity. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high-density DB15 male connectors are molded and have integral strain relief to ensure long life.

Short summary description Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black:

Tripp Lite P504-006-SM, 72" (1.83 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P504-006-SM VGA cable 72" (1.83 m) VGA (D-Sub) Black:

Tripp Lite P504-006-SM. Cable length: 72" (1.83 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 16" (406.4 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 18" (457.2 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.