location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECUSB3S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECUSB3S1
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: ExpressCard
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black, Silver
Guarantee: 2 years
Long product name StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

1 Port Flush Mount ExpressCard SuperSpeed USB 3.0 Card Adapter
More>>>
StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

The ECUSB3S1 Flush Mount 1-Port USB 3.0 ExpressCard Adapter uses a unique form factor design that allows it to sit fully in a standard 34mm laptop ExpressCard slot without sticking out; the port sits flush with the sides of the laptop, creating a seamless add-on that can be left installed, even while on the move, without fear that it will get snagged or hit against which could cause damage to the card or slot.

The USB 3.0 ExpressCard supports data transfer rates up to 5Gbps, and is still backward compatible with USB 2.0 at up to 480Mbps, or USB 1.1/1.0 at up to 12/1.5 Mbps respectively.

Short summary description StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ECUSB3S1, ExpressCard, USB 3.2 Gen 1 (3.1 Gen 1), Black, Silver, NEC uPD720200, 0 - 50 °C, -10 - 85 °C

Long summary description StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of StarTech.com ECUSB3S1 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

StarTech.com ECUSB3S1. Host interface: ExpressCard, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Silver. Chipset: NEC uPD720200. Width: 1.38" (35 mm), Depth: 2.95" (75 mm), Height: 0.197" (5 mm). Package width: 5.12" (130 mm), Package depth: 6.3" (160 mm), Package height: 1.18" (30 mm)

Ports & interfaces
Host interface *
ExpressCard
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Internal *
Yes
Product color
Black, Silver
Features
Chipset
NEC uPD720200
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
1.38" (35 mm)
Depth
2.95" (75 mm)
Height
0.197" (5 mm)
Weight
0.6 oz (17 g)
Packaging data
Package width
5.12" (130 mm)
Package depth
6.3" (160 mm)
Package height
1.18" (30 mm)
Package weight
3.49 oz (99 g)
Other features
Data transfer rate
5 Gbit/s
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/ 7(32/64-bit)
Country Distributor
United Kingdom 1 distributor(s)