location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUVF9DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:14:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-540M 2.53 GHz
  • - 12.1" 1280 x 800 pixels LED backlight 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 6.6 h 65 W
  • - Windows 7 Professional
Guarantee: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Intel Core i5-540M(2.53GHz), 2GB RAM, 320GB HDD, Windows 7 Professional
More>>>
Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Incredibly mobile, fast, easy to use and secure. Break free of productivity constraints with the new ThinkPad X201.

Short summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X201, Intel® Core™ i5, 2.53 GHz, 12.1", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 12.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X201. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.43 lbs (1.1 kg)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
12.1"
Display resolution *
1280 x 800 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
250 cd/m²
Dual-screen
No
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-540M
Processor cores
2
Processor threads
4
Processor boost frequency
3.07 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, RS-MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
Mini DisplayPort/Thunderbolt combo port
No
VGA (D-Sub) ports quantity
1
LAN/VGA combo port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Modem (RJ-11) ports
1
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM57 Express
Orientation sensor
No
Accelerometer
No
Performance
Proximity sensor
No
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43544
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6.6 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 95984.3" (0 - 2438 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
11.6" (295 mm)
Depth
8.27" (210 mm)
Height (front)
0.815" (2.07 cm)
Height (rear)
1.13" (2.87 cm)
Weight *
2.43 lbs (1.1 kg)
Packaging content
Handheld remote control
No
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
TV tuner integrated
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:13:43
Uk has collected 19 expert reviews for Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M Laptop 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 02:13:43
We weren't able to get our hands on the upcoming version of the Lenovo ThinkPad X201 (called the X201s) which has the new ultra-low-voltage Core i7 processor. However, as these run at very slow clock speeds, we think most people will be happier with th...
Bottom line Solid build quality and a comfortable keyboard are expected of a ThinkPad; the X201 adds desktop performance and a half-day of battery life...
100%
notebookcheck.net
Updated:
2014-05-25 02:13:43
These classical subnotebooks have been under enormous pressure due to the recent netbook and CULV boom . Cheap light-weights are taking up the fight in the ring, often defeating the well-reputed Thinkpads, thanks to their own good battery life and suffici...
Good Very robust case, Good mobility, Very good keyboard, Various upgrades possible, VGA output is good: up to 1280x1024 pixels, Long guarantee, UMTS module, Long battery life, Good program performance, Bright display with a matt surface...
Bad Somewhat small touchpad, Long battery life but the battery itself is heavy and large, Constant noise emission, Display has low contrast ratio and colour space, No eSata, USB 3.0, Diplayport or HDMI...
Bottom line The Lenovo Thinkpad X201 is a device for professional users which places high importance on the offered features which are also meant to be used frequently. UMTS modem, docking port, and the security features are a good mix with the high performance hardw...
88%
Geek.com
Updated:
2014-05-25 02:13:43
Not too long ago the 12-inch ThinkPad received its 2010 refresh. While the T series got a significant update (thus being changed from the T400 to the T410) the X series was simply changed from the X200 to the X201. That means internal components were u...
0%
laptopz.com
Updated:
2014-05-25 02:13:43
HP EliteBook 2540p and Lenovo ThinkPad X201 are both very popular in the market. at first glance, the outlooks of HP EliteBook 2540p and Lenovo ThinkPad X201 are similar to the previous generation laptops, but changes in the internal details are still...
0%
onlinenotebook.com
Updated:
2014-05-25 02:13:43
Lenovo ThinkPad X201 3626 is powered by Intel Core i5 I5-540M / 2.53 GHz processor which has max turbo speed of 3.06 GHz, the chipset type is Mobile Intel QM57 Express. L3 cache memory is of 3 MB. The installed memory is 4 GB DDR3 SDRAM of 1066 MHz an...
Good Power processor packed in a 12 inch body, long battery life, sturdy construction...
Bad Bulky as compared to other 12 inch notebooks, expensive considering you cannot play games on it...
Bottom line We will recommend this laptop to you if you are looking for a powerful business notebook in a compact chassis...
0%
etechreviews.com
Updated:
2014-05-25 02:13:43
Sum and Substance:Thumbs Up:Power full processor crammed in a 12 inch laptop, good battery life, quality constructionThumbs Down: Bulky, expensive.The Whiz Kid Speaks: Lenovo ThinkPad X201 3626 is 11.6 inches wide, 8.3 inches deep, 1.4 inches high, and...
0%
Laptopmag.com
Updated:
2014-05-25 02:13:43
Technically, it’s just a refresh. But that’s no way to talk about the best business ultraportable on the market. With a strong combination of high performance, long battery life, and remarkably light weight, the X201 maintains its predecessor’s stellar...
Good Incredible performance, Lightweight, Sharp, colorful screen, Loud, accurate speakers, Long battery life (with nine-cell battery)...
Bad Runs hot, Webcam not standard...
Bottom line Lenovo’s business ultraportable continues its dominance with long battery life and excellent performance in a small package.
80%
computershopper.com
Updated:
2014-05-25 02:13:43
The compact, business-oriented Lenovo ThinkPad X200 just got a serious hardware upgrade. Lenovo did away with Intel’s Centrino platform and built the X201 around Intel’s heavy-duty Core i5 processor. This new PC is a performance powerhouse w...
Good Outstanding benchmark scores, Robust specs, Plenty of upgrade options, Durable...
Bad Expensive, No optical drive or HDMI-out, Chunky design...
Bottom line It might look a little plain-Jane, but beauty lies within. This highly customizable ultraportable PC smokes the competition and significantly improves upon its predecessor’s performance...
88%
pcmag.com
Updated:
2014-05-25 02:13:43
To rule the ultraportable scene, a laptop has to strike the perfect balance between performance and battery life, while staying at or less than 4 pounds. Oh yeah, and price was no object. Lenovo had such an ultraportable with its ThinkPad X200 ($1,1...
Good Spectacular battery life. Powerful Core i5 processor. Best keyboard on an ultraportable. Dual pointing devices. Has Wi-Fi, Bluetooth, and mobile broadband wireless capability. Multiple hard drive options.
Bad Feature set needs upgrade. Big battery adds to weight.
Bottom line With netbooks and CULVs running the show, the Lenovo ThinkPad X201 wields the kind of power that you don't see in ultraportables anymore, yet battery life is still impressive...
80%
notebookreview.com
Updated:
2014-05-25 02:13:43
Lenovo ThinkPad X201 Review Article ContentsLenovo ThinkPad X201 Review The ThinkPad X201 is the newest 12-inch ultra-portable business notebook from Lenovo. As a refresh to the X200-series, the X201 showcases Intel's latest Calpella platform. One...
0%
about.com
Updated:
2014-05-25 02:13:43
Excellent Multitouch Display, Strong Performance, Very Sturdy And Durable Design, Bulkier Than NonTablet X201 Design And Many Other ULV Based Laptops, Smaller Trackpad, Four Cell Battery Pack Provides Limited Battery Life...
80%