location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 500 Plus 24-in Roll Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7769F
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jan 2010
Product end of life date
Bullet Points HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 600 DPI Color
  • - 610 x 1067 mm Cut sheets
  • - USB port
Guarantee: One-year, next business day onsite
Long product name HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm :
The short editorial description of HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm

HP Designjet 500 Plus 24-in Roll Printer
More>>>
HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm:
The official marketing text of HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm as supplied by the manufacturer

Versatile printing with excellent line quality plus photo-quality

• Four-color, 1200 dpi writing system with pigmented black delivers
excellent line quality plus high-quality imaging.


All operations are easy and intuitive. An ink-set change takes less than one minute.

• Line drawings print in as little as 90 seconds so you can view your
work and present or make changes in real time. Roll
feed with automatic cutter loads and feeds easily.


Options for all environments

• Windows, Macintosh, and AutoCAD drivers ensure you have the compatibility you need. Standard interfaces and optional network
capability make adding

Short summary description HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm:
This short summary of the HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 500 Plus 24-in Roll Printer, 1200 x 600 DPI, HP-GL/2, 3.3 sqm/h., 4 (1 each black, cyan, magenta, yellow), 610 x 1067 mm, Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),...

Long summary description HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm:
This is an auto-generated long summary of HP Designjet 500 Plus 24-in Roll Printer large format printer Color 1200 x 600 DPI 610 x 1067 mm based on the first three specs of the first five spec groups.

HP Designjet 500 Plus 24-in Roll Printer. Maximum resolution: 1200 x 600 DPI, Page description languages: HP-GL/2, Print speed (normal quality): 3.3 sqm/h.. Maximum print size: 610 x 1067 mm, Media types supported: Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo),..., Maximum roll length: 1799.2" (45.7 m). USB connector: USB Type-A. Internal memory: 32 MB, Processor frequency: 2000 MHz, Drive device, buffer size: 0.064 MB. Power requirements: 100 - 240 V, 50/60 Hz, Power consumption (typical): 150 W

Printing
Color printing technology
HP Color Layering Technology
Color *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2
Print speed (normal quality)
3.3 sqm/h.
Print head
4 (1 each black, cyan, magenta, yellow)
Print speed (color image, draft quality, coated paper)
10.9 m2/hr 117.8 ft2/hr
Print time color line drawing (draft, A1)
Up to 1.5 min/page
Paper handling
Paper handling
Single sheet feed, roll feed, automatic cutter
Duplex print options
None (not supported)
Maximum print length
598.4" (15.2 m)
Maximum length of sheet media
1897 mm
Standard media sizes
500 Plus, 500ps Plus (24 in): ISO A1, ISO A2, ISO A3, ISO A4; 500 Plus, 500ps Plus (42 in): ISO A0, ISO A1, ISO A2, ISO A3, ISO A4
Media types supported
Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo), Clear film, Matte film
Custom media sizes
210 x 210 - 610 x 15240 mm
Maximum print size *
610 x 1067 mm
Cut sheets *
Yes
Maximum roll length
1799.2" (45.7 m)
Print margin cut-sheet
17 x 17 x 5 x 5
Print margin roll
0.197" (5 mm)
Recommended media weight
496 g/m²
Maximum media width
610 mm
Media handling
Single sheet feed, roll feed, automatic cutter
Maximum paper trays
2
Bottom copy margin
17 mm
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
17 mm
Roll top margin
0.197" (5 mm)
Media sizes supported (imperial)
ANSI A, B, C, D; Arch A, B, C, D
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
32 MB
Processor frequency
2000 MHz
Drive device, buffer size
0.064 MB
Power
Power requirements
100 - 240 V, 50/60 Hz
Power consumption (typical)
150 W
Operational conditions
Recommended operating temperature range (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional; Mac OS X 10.2.3 +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
49.3 x 18.5 x 13.7" (1253 x 470 x 349 mm)
Weight
84.9 lbs (38.5 kg)
Size (imperial)
49"
Weight (imperial)
85.3 lb
Packaging data
Package weight
134.5 lbs (61 kg)
Package dimensions (WxDxH)
60.6 x 25.4 x 29" (1540 x 645 x 737 mm)
Package dimensions (W x D x H)
60.6 x 25.4 x 29"
Package weight (imperial)
134 lbs
Bundled software
HP Designjet software for Windows and Macintosh, EFI Designer Edition XL RIP for HP Designjet 500ps Plus Printer (available only with 500ps Plus models)
Other features
Minimum system requirements for Macintosh
For use with EFI Designer Edition XL RIP on Mac OS X 10.2.1 and higher: Power Mac G3, G4 or G5, iMac, eMac, PowerBook G3 or G4 or iBook, 256 MB RAM, 1 GB free hard drive, CD-ROM or DVD-ROM, 1 free USB port for copy protection
Line accuracy
+/- 0.2 %
Minimum line width
0.00167" (0.0423 mm)
Compatible ink types, supplies
Black: HP pigment ink; Cyan, Magenta, Yellow: HP dye-based ink
Acoustic power emissions
65 dB(A)
Acoustic pressure emissions
52 dB
Print quality (color, best quality)
1200 DPI
Minimum system requirements
Microsoft Windows 2000, XP Home, XP Professional; Mac OS X v 10.2.3 or higher Microsoft Windows 2000, 2003 Server: Pentium II, 733 MHz, 256 MB RAM, 2 GB available hard disk space; Microsoft Windows XP: Pentium IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space
Embedded web server
No
Print quality (black, best quality)
1200 x 600 DPI
Electromagnetic compatibility
Compliant with the requirements for Class B ITE products (Class A when connected to LAN cables): EU EMC Directive, USA FCC rules, Canada DOC, Australia ACA, New Zealand MoC, China CCIB, Class A for Korea MIC, Taiwan BSMI
Ink drop
18 pl (Black), 4 pl (Color)
Control panel
Front LCD, 5 front-panel buttons
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, USA and Canada CSACertified for US & Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB & CCEE, Singapore PSB, Russia GOST, Poland PCBC.
Maximum internal memory
160 GB
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Opaque film
Yes
JetDirect Compatible Products
Yes
Line width minimum
0.0035 in (black), 0.027 in (color)
Maximum print length (imperial)
49.2 ft
Maximum media length (imperial)
74.7"
Media sizes standard (imperial rolls)
8.3- to 24-in wide sheets, 24-in rolls
Non-printable area (imperial cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
UNSPSC-code
43212107
Logistics data
Quantity per pallet
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)