location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Shot LBP5200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR9631A003
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 19 ppm
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
Long product name Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4 :
The short editorial description of Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4

Laser Shot LBP5200
More>>>
Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4:
The official marketing text of Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4 as supplied by the manufacturer

Professional, fast and affordable colour laser printing

Productive print speeds
Take advantage of fast and affordable colour laser printing with the Laser Shot LBP5200. Print your colour work at a quick 4 pages per minute - and black and white documents at a rapid 19 pages per minute. There’s no warm-up time and no waiting with On-Demand Fixing Technology. Your first print comes out fast, in under 17.6 seconds (B/W), thanks to Canon’s advanced CAPT & SCoA technologies. Plus a USB2.0 Hi-Speed connection between your printer and PC speeds up the transfer of image data significantly.

Proffesional quality prints
Exceptional laser printing quality gives a competitive edge to all your work. A 600 x 600 dpi resolution is enhanced right up to an impressive 9600 x 600 dpi equivalent with Image Refinement. The end result is razor sharp text and graphics - whether in brilliant colour or crisp black and white.

Extra easy to use
The front operation is designed to make replacement of consumables, and general maintenance completely hassle-free. You can check the printer status in either the PC window or through the four LED's on the front of the printer. Flexible paper handling, complete with a convenient 125-sheet Multi Purpose Tray, adds to ease. An optional 250-sheet cassette is available to handle high volume workloads. Also, the Laser Shot LBP5200 is surprisingly compact for a colour laser printer, whisper-quiet in use and requires minimal maintenance.

Affordable colour for everyone
With a low total cost of ownership, the Laser Shot LBP5200 brings perfect laser colour printing within everyone’s reach. Benefit from a brighter image and clearer communication for reports and all your important work.

Optional network printing
Workgroups can share colour laser printing resources to get the most from the Laser Shot LBP5200. All that is required is an optional AXIS 1611 Print Server, which can be installed quickly and easily, to transform the device into a truly productive network colour printer.

Canon technology for ease & efficiency
CAPT (Canon Advanced Printing Technology) ensures excellent colour laser print quality and simple operation. It provides a user-friendly Windows graphical interface with a helpful 'sound assist' function, so high quality professional documents can be printed with ease. SCoA (Smart Compression Architecture) automatically compresses data in the PC before it is sent to the printer. This means that data is processed far faster and less memory is needed in the printer.

Short summary description Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP5200, Laser, Color, 9600 x 600 DPI, A4, 19 ppm

Long summary description Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP5200 Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP5200. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
17.6 s
Time to first page (color, normal)
26.8 s
Economical printing
Yes
Features
Number of print cartridges *
4
Page description languages *
CAPT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Network
Network ready
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
54 dB
Power
Power consumption (printing) *
405 W
Power consumption (standby)
13.7 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
35 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37.5 lbs (17 kg)
Dimensions (WxDxH)
19 x 17.8 x 12.8" (482 x 451 x 325 mm)
Other features
Mac compatibility
No
Custom media sizes
76.2 - 215.9 x 127.0 - 355.6 mm
Power requirements
220-240V (±10%) 50/60Hz (±2Hz)
Toner cartridge
701Y CMYK
Memory technology
Hi-SCoA
Compatible operating systems
Windows 98/SE/ME/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:39
Uk has collected 8 expert reviews for Canon Laser Shot LBP5200 Colour 9600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2015-01-04 01:16:39
a colour laser printer for 200: A colour laser printer for 200 still takes a minute or two to come to terms with; a few years back youd be looking at 10 times that price. Even so, to get the purchase price...
0%
goodgearguide.com.au
Updated:
2015-01-04 01:16:39
Low-cost colour laser printers are finding a niche in small businesses and homes alike. Lasers are faster and generally cheaper to run than their inkjet counterparts and leaps in cartridge technology means that relatively complicated laser devices are...
80%
expertreviews.co.uk
Updated:
2015-01-04 01:16:39
While the LaserJet 2600N reviewed on page 28 is an unconventional printer, Canons Laser Shot LBP5200 is exactly what we would expect from an entry-level colour laser: its a large and heavy four-pass device, with a minimal control panel and no netw...
60%
v3.co.uk
Updated:
2015-01-04 01:16:39
No-nonsense printing at a good price...
60%
trustedreviews.com
Updated:
2015-01-04 01:16:39
Colour laser printers are falling in price, almost as quickly as they're improving in quality. This new Canon, the Laser Shot LBP5200, costs just over £200 including VAT, which ought to get a few wallets readied. Pleasingly it provides very good colour pr...
70%