location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0843a PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V7K4AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 750 W
  • - Intel® Core™ i7 i7-10700K 3.8 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 3 TB HDD+SSD
  • - NVIDIA GeForce RTX 3080 10 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:
This short summary of the HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L GT13-0843a PC, 3.8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 3 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:
This is an auto-generated long summary of HP OMEN 30L GT13-0843a PC Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black based on the first three specs of the first five spec groups.

HP OMEN 30L GT13-0843a PC. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700K
Processor cores
8
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor cache
16 MB
Configurable TDP-down
95 W
Configurable TDP-down frequency
3.5 GHz
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Intel® UHD Graphics 630
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
30 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z490
Motherboard form factor
micro ATX
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
750 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
16.6" (422 mm)
Height *
17" (433 mm)
Weight *
28.4 lbs (12.9 kg)
Package width
22" (560 mm)
Package depth
12.6" (320 mm)
Package height
21.3" (542 mm)
Package weight
35.5 lbs (16.1 kg)
Packaging content
Display included *
No