location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDC10/32GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDC10/32GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617183412 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB MicroSDHC Class 10 Flash
  • - 10 MB/s
  • - Black
Guarantee: Lifetime
Long product name Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10 :
The short editorial description of Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10

MicroSD High Capacity
More>>>
Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10:
The official marketing text of Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10 as supplied by the manufacturer

Take your mobile world with you. microSDHC cards offer higher storage for more music, more videos, more pictures, more games --- more of everything you need in today’s mobile world. In fact, the microSDHC card allows you to maximize today’s revolutionary mobile devices.

Kingston Technology’s microSDHC cards are available in Class 2, Class 4 and the new Class 10 ratings - enabling users to keep up with the latest performance requirements of portable devices .

Short summary description Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10:
This short summary of the Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SDC10/32GB, 32 GB, MicroSDHC, Class 10, Flash, 10 MB/s, 10 MB/s

Long summary description Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10:
This is an auto-generated long summary of Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10 based on the first three specs of the first five spec groups.

Kingston Technology SDC10/32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: Flash, Read speed: 10 MB/s, Write speed: 10 MB/s. Product color: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
10 MB/s
Write speed
10 MB/s
Internal memory type
Flash
Flash memory class *
Class 10
Features
Product color
Black
Lead plating
Gold
Power
Memory voltage
3.3 V
Packaging data
Quantity per pack
1 pc(s)
Other features
Form factor
8-pin microSD
Registered
No
Memory layout
1 x 32768 MB
Module configuration
(N/A) (N/A)
Internal memory
32768 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:32:33
Uk has collected 29 expert reviews for Kingston Technology SDC10/32GB memory card MicroSDHC Flash Class 10 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-21 01:04:15
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
tomshardware.co.uk
Updated:
2015-08-19 08:53:30
With rated write performance as high as 10 MB/s and capacities as high as 32 GB, there's plenty of choice in the microSDHC marketplace. Do the contenders actually hit their performance targets? Interestingly, some of them are actually quite a bit bette...
0%
uk.hardware.info
Updated:
2015-08-20 03:33:12
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
eteknix.com
Updated:
2015-09-06 01:08:58
While we attended the Consumer Electronics Show 2015 in Las Vegas, Kingston handed us one of their new microSD UHS-I Speed Class 3 (U3) 64GB memory cards (SDCA3/64GB) , and today I'm putting this little thing to the test!The new microSD card is designed f...
0%
back2gaming.com
Updated:
2016-12-28 17:48:56
I've been stuck with an 8GB Class 4 microSD card for the almost 10 months I have been with my smartphone. Yes, I have plenty of internal storage at 11GB (supposedly 16GB) but as a fan of lossless music and managing many social media channels, I have come...
Good Excellent read/write performance on supported device | Large capacities | Lifetime warranty | PRICE!...
Bad Average build quality | No protective casing...
Bottom line The Kingston Digital 64GB MicroSDXC Class 10 Flash Card (SDCX10/64GB) is an excellent choice if you're after large capacity storage in your phone coupled with high performance...
89%
goldfries.com
Updated:
2016-12-28 17:48:56
With new cameras sporting higher megapixels and more contented available for mobile devices, memory cards have now advanced to a much greater capacity. With that, we now have cards like this Kingston microSDXC 64GB, something you might want to consider fo...
Bottom line The card not only gives you a whopping 64GB space, it also meets the Class 10 rating which is good enough for practically any other purpose under the sun. MSRP for the unit is $100.00 (about RM 310)...
0%
storagereview.com
Updated:
2011-10-23 01:32:33
Perhaps one of the best advances in the smartphone evolution is the adoption of user-expandable storage (iPhone excluded of course). Lately that means a microSD slot which is capable of supporting up to 16GB of data on something the size of a pinky fin...
Bottom line While the Kingston card was beaten handily in the 4K tests, it did do very well with reading large files sequentially. Large sequential and random transfers are one of the most common transfer methods for flash storage, since most devices don't intera...
0%
ocworkbench.com
Updated:
2011-10-23 01:32:33
Kingston 16GB microSD SDHC card is a class 10 card, it promises a minimum of 10MB/s write. You would definitely find performance to be smoother while recording HD Video as there will be minimum wait time. In addition, the Class 10 speed helps photog...
86%
techreaction.net
Updated:
2015-08-20 03:33:12
If you are someone who jumps on the latest, highly advanced phone, tablet or camera, you're probably not a big fan of waiting around. And who can blame you, life is short and you've got better things to do than wait around for your pictures, movies or mus...
Bottom line With the huge storage capacity of this SD card, like we showed above, you will be hard pressed to fill it up and actually have enough time to use everything on it. It would be a great addition to your tech gear, especially if your phone or tablet has t...
0%
technogog.com
Updated:
2015-08-20 03:33:12
Up for review today I've got another microSD card, well actually it's technically a microSDXC card. The card is the newest 64gb from Kingston which is a class 10 card offering minimum speeds of 10 mb/s, which should be fine for any HD recording that you m...
Good Performs well above specs, Decent overall performance, Large capacity...
Bad Not the fastest in terms of write speeds...
Bottom line The new Kingston 64gb microSDXC class 10 card performs admirably well overall. It performs above specs which is of course a very good thing.The card easily hits over 19 mb/s for Read speeds and a little over 11 mb/s for Write speeds, which is more than en...
90%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)