location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD974AEBL
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - 1 pc(s)
Long product name HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow :
The short editorial description of HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow

920XL Yellow Officejet Ink Cartridge
More>>>
HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
The official marketing text of HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow as supplied by the manufacturer

- HP 920XL Yellow Ink Cartridges print professional colour documents for less than lasers, using HP Officejet inks. Original HP inks are specially formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo.
- Print professional colour documents for up to 40% less than lasers, using HP Officejet inks. Individual ink cartridges help you print affordably.
- Deliver impressive printing results. These Original HP Officejet inks are formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo. HP technology makes it easy to replace cartridges.
- Use convenient ink alerts to easily shop for supplies with HP SureSupply. View a list of the cartridges that work with your printer(s) and shop from a variety of online sources.

Short summary description HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This short summary of the HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920XL, High (XL) Yield, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This is an auto-generated long summary of HP 920XL ink cartridge 1 pc(s) Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

HP 920XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Yellow
Compatibility *
Officejet 6500
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colors *
Yellow
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Other features
Ink drop
5.5 pl HDW, 1.3 pl LDW
Brand Image Article code product Stock Price from
MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10071UK ink cartridge 1 pc(s) High (XL) Yield MM 10071UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)