location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T61/R61 Series (14" Wide) Enhanced Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U3198 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942325700 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:59:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery :
The short editorial description of Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery

ThinkPad T61/R61 Series (14" Wide) Enhanced Battery
More>>>
Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery:
The official marketing text of Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery as supplied by the manufacturer

ThinkPad T61/R61 Series battery options for 14-inch wide systems come in three capacities for maximum battery life flexibility. All batteries are rechargeable and they can be used as replacements for aging system batteries or as convenient spares. The ThinkPad T61/R61 (14-Inch Wide) Enhanced Battery offers up to 5.5 hours of charge time.

Features
- Lithium-Ion technology.
- Six-cell, rechargeable system battery, 10.8 V dc, 5.2 Ah.
- 4.8-5.5(Integrated)/3.4-3.7(Discrete) hours average battery life.
- Standard system battery specifications.
- Over-discharge protection.

Short summary description Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery:
This short summary of the Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery:
This is an auto-generated long summary of Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad T61/R61 Series (14" Wide) Enhanced Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product color
Black
Certification
ACA, C-Tick, C-UL C22.2 No. 950, CE MARK, UL60950 3
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Number of battery cells
6
Weight & dimensions
Width
8.84" (224.5 mm)
Depth
2.57" (65.3 mm)
Height
0.86" (21.8 mm)
Weight
1.23 oz (35 g)
Other features
Compatible products
T61/R61
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1875 laptop spare part Battery
(show image)
MBI1875 MBI1875 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)