location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR3350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304256298 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:05:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year repair or replace
Long product name APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black :
The short editorial description of APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black

NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure
More>>>
APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black:
The official marketing text of APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black as supplied by the manufacturer

Rack enclosures with advanced cooling, power distribution, and cable management for server and networking applications in IT environments.

- Adjustable mounting depth
- Cable access
- Multi-vendor equipment compatibility
- Numbered U positions
- Protective grounding provisions
- Removeable reversible fully ventilated doors
- Simple baying installation
- UBC Zone 4 stabilization provisions

Short summary description APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black:
This short summary of the APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure, Freestanding rack, 42U, 3750.1 lbs (1701 kg), Key lock, Adjustable feet, Cable management

Long summary description APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black:
This is an auto-generated long summary of APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure Freestanding rack Black based on the first three specs of the first five spec groups.

APC NetShelter SX 42U 750mm Wide x 1200mm Deep Enclosure. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 3750.1 lbs (1701 kg), Key lock, Adjustable feet, Cable management, Castor wheels. Weight: 355.8 lbs (161.4 kg). Product color: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
3750.1 lbs (1701 kg)
Maximum weight capacity (rolling)
2250 lbs (1020.6 kg)
Product color
Black
Side panels included
Yes
Key lock
Yes
Back door key lock
Yes
Front door key lock
Yes
Side panel key lock
Yes
Adjustable feet
Yes
Cable management
Yes
Castor wheels
Yes
Weight & dimensions
Size (imperial)
19"
Width
29.5" (750 mm)
Weight & dimensions
Depth
47.2" (1200 mm)
Height
78.4" (1991 mm)
Weight
355.8 lbs (161.4 kg)
Mounting depth (min)
10.3" (26.2 cm)
Mounting depth (max)
41.3" (104.8 cm)
Packaging data
Package width
33.5" (851 mm)
Package depth
52.5" (1334 mm)
Package height
83.4" (2118 mm)
Package weight
403.9 lbs (183.2 kg)
Logistics data
Harmonized System (HS) code
85381000
Other features
Dimensions (WxDxH)
29.5 x 47.2 x 78.4" (750 x 1200 x 1991 mm)
Package dimensions (WxDxH)
33.5 x 52.5 x 83.4" (851 x 1334 x 2118 mm)
Static load
1704
Rack mounting
Yes
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)