location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 4080 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4080
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908214303700
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:33:45
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Whitenergy 4080 power adapter/inverter Black :
The short editorial description of Whitenergy 4080 power adapter/inverter Black

AC Adapter 230V - 19V 4.8A, connector 5.5*2.5 mm, Presario 2100US, Presario 2101AP
More>>>
Short summary description Whitenergy 4080 power adapter/inverter Black:
This short summary of the Whitenergy 4080 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 4080, 230 V, 50 Hz, 19 V, 4.8 A, X50 Presario 2100AP Presario 2100CA Presario 2100LA Presario 2100US Presario 2101AP Presario..., Black

Long summary description Whitenergy 4080 power adapter/inverter Black:
This is an auto-generated long summary of Whitenergy 4080 power adapter/inverter Black based on the first three specs of the first five spec groups.

Whitenergy 4080. Input voltage: 230 V, Input frequency: 50 Hz, Output voltage: 19 V. Product color: Black

Brand Image Article code product Stock Price from
HP AC adapter (75 W) power adapter/inverter HP AC adapter (75 W) power adapter/inverter
(show image)
F4600A AC adapter (75 W) 0.00
(excl. VAT)
0 (incl. VAT)
HP F4813A#ABA power adapter/inverter Auto 90 W Black HP F4813A#ABA power adapter/inverter Auto 90 W Black
(show image)
F4813A F4813A#ABA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FPCAC54AP power adapter/inverter 100 W Black Fujitsu FPCAC54AP power adapter/inverter 100 W Black
(show image)
FPCAC54AP FPCAC54AP 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements AC Adapter power adapter/inverter Black
(show image)
310925-001 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements F1454A power adapter/inverter Black
(show image)
F1454A F1454A 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 120-Watt Global AC Adapter power adapter/inverter
(show image)
PA3290U-3ACA 120-Watt Global AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3290E-3AC3 power adapter/inverter 120 W Black
(show image)
PA3290E-3AC3 AC Adapter (19V, 6.3A, 120W, 3-pin) 0.00
(excl. VAT)
0 (incl. VAT)
HP AC power adapter (120 watt) power adapter/inverter 120 W HP AC power adapter (120 watt) power adapter/inverter 120 W
(show image)
350221-001 AC power adapter (120 watt) 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 19V, 6.3A, 120W, 3-pin power adapter/inverter Black
(show image)
PA3381E-1ACA AC Adapter 120W 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 120W power adapter/inverter Indoor Black
(show image)
PA3290E-2ACA AC Adapter 120W 0.00
(excl. VAT)
0 (incl. VAT)