location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 04076 power adapter/inverter 85 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04076
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04076
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Whitenergy 04076 power adapter/inverter 85 W Black :
The short editorial description of Whitenergy 04076 power adapter/inverter 85 W Black

AC Adapter 230V - 18.5V 4.5A, connector 4-pin, Armada 1500, Armada 1500C
More>>>
Short summary description Whitenergy 04076 power adapter/inverter 85 W Black:
This short summary of the Whitenergy 04076 power adapter/inverter 85 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 04076, 230 V, 50 Hz, 85 W, 18.5 V, 4.5 A, Armada 1500 Armada 1500C Armada 1505 Armada 1505DM Armada 1510 Armada 1510DM Armada 1520 Armada...

Long summary description Whitenergy 04076 power adapter/inverter 85 W Black:
This is an auto-generated long summary of Whitenergy 04076 power adapter/inverter 85 W Black based on the first three specs of the first five spec groups.

Whitenergy 04076. Input voltage: 230 V, Input frequency: 50 Hz, Output power: 85 W. Product color: Black

Brand Image Article code product Stock Price from
2-Power 432309-001 power adapter/inverter Black 2-Power 432309-001 power adapter/inverter Black
(show image)
432309-001 432309-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 432309-001 power adapter/inverter Indoor 90 W Black HP 432309-001 power adapter/inverter Indoor 90 W Black
(show image)
432309-001 432309-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 286755-001 power adapter/inverter 90 W Black HP 286755-001 power adapter/inverter 90 W Black
(show image)
286755-001 286755-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 239705-001 power adapter/inverter Black HP 239705-001 power adapter/inverter Black
(show image)
239705-001 239705-001 0.00
(excl. VAT)
0 (incl. VAT)
HP AC adapter (90-watt) power adapter/inverter HP AC adapter (90-watt) power adapter/inverter
(show image)
393954-001 AC adapter (90-watt) 0.00
(excl. VAT)
0 (incl. VAT)
HP dv4000/V4000 90W AC Adapter power adapter/inverter HP dv4000/V4000 90W AC Adapter power adapter/inverter
(show image)
394224-001 dv4000/V4000 90W AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP AC adapter kit power adapter/inverter HP AC adapter kit power adapter/inverter
(show image)
325112-021 AC adapter kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 65W AC Adapter power adapter/inverter HP 65W AC Adapter power adapter/inverter
(show image)
EG409AA 65W AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)