location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24i-2L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62B0MAT2UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348052641 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 11:30:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Guarantee: 3-year
Long product name Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" 16:9 In-Plane Switching 1920 x 1080, 0.2745x0.2745 mm, 93 dpi, 1000:1, 250 cd/m²
More>>>
Short summary description Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24i-2L, 23.8", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T24i-2L LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24i-2L. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Impressive Display From Any Angle
Impressive Display From Any Angle

The FHD In-Plane Switching panel does not distort content when viewed from any angle, up to 178⁰ on either side, allowing everyone to work more accurately with greater details. The ThinkVision T24i-2L’s ultra-thin NearEdgeless bezels maximize screen real estate and enable a seamless multi-monitor setup for easy multitasking and navigation of large documents.

Flexible Connectivity Options
Flexible Connectivity Options

Connect your accessories directly to the monitor through its four USB 3.2 Gen1 downstream ports. Power, video, and data peripherals, along with multiple options for display like VGA, DP1.2, and HDMI 1.4 ensure you experience seamless collaboration. Plug external speakers in through the Audio port for enhanced sound during meetings.

Comfortable Work Environment
Comfortable Work Environment

The ThinkVision T24i-2L’s minimized square base, phone holder, and flexible cable management system help you stay organized. Pivot, tilt, swivel, and lift your monitor for a comfortable setup all day long. Installing the monitor on a wall or separate mounting arms is easy with VESA mount compatibility. TÜV Rheinland Eye Comfort and Eyesafe certification, awarded by Natural Low Blue Light technology, signify that you can stay focused all day with reduced eye strain, while ensuring color accuracy and eliminating yellow distortion.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Colour gamut standard
NTSC
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Compatibility
ThinkCentre M Series Tiny
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Color name
Raven Black
Front bezel color
Black
Feet color
Black
Certification
CCC, TÜV Rheinland Eye Comfort, Eyesafe Display
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
55 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
21.3" (539.8 mm)
Depth (with stand)
8.07" (205 mm)
Height (with stand)
22" (559.3 mm)
Weight (with stand)
13 lbs (5.9 kg)
Width (without stand)
21.3" (539.8 mm)
Depth (without stand)
1.74" (44.1 mm)
Height (without stand)
12.9" (326.5 mm)
Weight (without stand)
8.05 lbs (3.65 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.874" (2.22 cm)
Packaging data
Package width
24.3" (618 mm)
Package depth
16.6" (422 mm)
Package height
6.3" (160 mm)
Package weight
18.5 lbs (8.4 kg)
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 3 distributor(s)