Canon logo

Canon GI-56Y Original

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215055
Info modified on:
20 Oct 2023, 12:26:42
Bullet Points Canon GI-56Y Original:
  • - Go longer between top ups and lower your printing costs with a bottle of this yellow high yield ink
  • - Pigment-based ink suitable for business us as it doesn’t blur easily and is resistant to friction
  • - Print up to 14,881 pages¹ (or up to 1.5 times more pages when printing in Economy Mode vs Standard Mode²) from a single bottle
  • - Print sharp and vibrant high-quality business documents thanks to genuine Canon ink
  • - Improved no-squeeze bottles with mechanical ID allows for error-free ink refilling
  • - Ideal ink for topping up selected refillable ink tank printers
  • - This high page volume yellow ink bottle generates less waste by having to refill less often, making it more environmentally friendly
Long product name Canon GI-56Y Original:

GI-56Y Yellow Ink Bottle

Canon GI-56Y Original:

Print durable, sharp and vibrant documents with this 135 ml bottle of yellow ink. Ideal for business documents, this ink lets you print up to 14,881 pages¹ from a full bottle, allowing you to go longer between refills. Experience high-quality prints thanks to a unique pigment ink. Once the document has dried fully this ink does not blur when being used with a marker, and keeps characters clear and legible with friction and water resistance. Plus, an improved fool-proof no-squeeze bottle design and key type nozzles means you’ll never accidently refill an ink tank with the wrong bottle.

Short summary description Canon GI-56Y Original:

Canon GI-56Y, Yellow, Canon, MAXIFY GX6050, GX7050, 14000 pages, Inkjet, 1 pc(s)

Long summary description Canon GI-56Y Original:

Canon GI-56Y. Printing colors: Yellow, Brand compatibility: Canon, Compatibility: MAXIFY GX6050, GX7050. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.