location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3-1333
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV073AV
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz :
The short editorial description of HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz

BV073AV - 4GB (2 x 2GB), DDR3 1333MHz, PC3-10600, Non-ECC, Unbuffered, 240-PIN DIMM
More>>>
HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz:
The official marketing text of HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz as supplied by the manufacturer

HP is a leading global provider of products, technologies, solutions and services to consumers and business. The company's offerings span it infrastructure, personal computing and access devices, global services, and imaging and printing. Thier $4 billion annual R&D investment fuels the invention of products, solutions and new technologies so they can better serve customers and enter new markets. They invent, engineer and deliver technology solutions that drive business value, create social value and improve the lives of thier customers.

Short summary description HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz:
This short summary of the HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4GB DDR3-1333, 4 GB, 2 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz:
This is an auto-generated long summary of HP 4GB DDR3-1333 memory module 2 x 2 GB 1333 MHz based on the first three specs of the first five spec groups.

HP 4GB DDR3-1333. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
4 GB
Memory layout (modules x size) *
2 x 2 GB
Features
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Memory form factor *
240-pin DIMM
ECC *
No
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH9675/4096 memory module 4 GB 1 x 4 GB DDR3 1333 MHz
(show image)
MMH9675/4096 MMH9675/4096 0.00
(excl. VAT)
0 (incl. VAT)