location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant BL465c G7 AMD SR5690 Socket G34

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL465c G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
518857-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:36:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProLiant BL465c G7 AMD SR5690 Socket G34
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD SR5690 Socket G34
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Number of storage drives supported: 2
  • - Hot-swap HDD bays
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
Long product name HP ProLiant BL465c G7 AMD SR5690 Socket G34 :
The short editorial description of HP ProLiant BL465c G7 AMD SR5690 Socket G34

ProLiant BL465c G7 Configure-to-order Server
More>>>
Short summary description HP ProLiant BL465c G7 AMD SR5690 Socket G34:
This short summary of the HP ProLiant BL465c G7 AMD SR5690 Socket G34 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant BL465c G7, AMD SR5690, Socket G34, AMD SP5100, AMD, AMD Opteron, 6100, 6200

Long summary description HP ProLiant BL465c G7 AMD SR5690 Socket G34:
This is an auto-generated long summary of HP ProLiant BL465c G7 AMD SR5690 Socket G34 based on the first three specs of the first five spec groups.

HP ProLiant BL465c G7. Motherboard chipset: AMD SR5690, Processor socket: Socket G34, Motherboard southbridge: AMD SP5100. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 512 GB, Maximum UDIMM memory: 64 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, LAN controller: HP NC551i. Width: 2.19" (55.6 mm), Depth: 20.1" (509.5 mm), Height: 7.15" (181.7 mm)

Processor
Motherboard chipset *
AMD SR5690
Motherboard southbridge
AMD SP5100
Processor socket *
Socket G34
Processor family
AMD
Number of processors supported *
2
Compatible processor series
AMD Opteron
AMD Opteron series
6100, 6200
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Maximum RDIMM memory
512 GB
Maximum UDIMM memory
64 GB
Supported RDIMM clock speeds
1066, 1333, 1600 MHz
Supported UDIMM clock speeds
1333 MHz
ECC
Yes
Storage
Number of storage drives supported *
2
Hot-swap HDD bays *
Yes
Storage drive sizes supported
2.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
RAID levels
0, 1
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
LAN controller
HP NC551i
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Weight & dimensions
Width
2.19" (55.6 mm)
Depth
20.1" (509.5 mm)
Height
7.15" (181.7 mm)