Guarantee:
The for this device is 3 years parts only. Pre-Failure Drives attached to the Smart Array Controller and monitored under Insight Manager are supported by a Pre-Failure (replacement)
Long product name HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller
:
HP Smart Array P712m/256 6Gb/s 2-ports Int/2-ports Ext Mezzanine SAS Controller
The short editorial description of HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller
HP Smart Array P712m/256 6Gb/s 2-ports Int/2-ports Ext Mezzanine SAS Controller
More>>>
HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller:
The official marketing text of HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller as supplied by the manufacturer
The P712m Smart Array solution fulfills all the RAID requirements for the BL280c G6 solutions by allowing the customer the flexibility of purchasing one solution that can perform as an entry-level RAID controller as well as upgrade capability to high end RAID solution with the addition of more cache and/or BBWC module.
Short summary description HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller:
This short summary of the HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller data-sheet is auto-generated and uses the product title and the first six key specs.
HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller
Long summary description HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller:
This is an auto-generated long summary of HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller RAID controller based on the first three specs of the first five spec groups.
HP Smart Array P712m/256 6Gb 2-ports Int/2-ports Ext Mezzanine SAS Controller