location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS200v
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPP1AIT
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - 2 GB 1333 MHz DDR3-SDRAM 1 x 2
  • - 500 GB DVD-RW
  • - Tower 280 W
Long product name Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W :
The short editorial description of Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W

ThinkServer TS200v - Intel Core i3-550 (3.20GHz), 2GB DDR3 RAM, 500GB SATA HDD, DVD-ROM, Gigabit Ethernet, 280W
More>>>
Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W:
The official marketing text of Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W as supplied by the manufacturer

Offered at a desktop price, the ThinkServer TS200v is an ideal entry single processor server for small businesses, corporate branch offices and Managed Service Providers (MSPs). It is a perfect solution for businesses looking for a reliable server, which is easy to setup and manage and is energy-efficient to reduce operational costs.

The TS200v is the first server in the industry to incorporate Intel® Active Management Technology (AMT), which provides businesses with fully integrated remote management capabilities, unheard of at this price. Now businesses can reduce IT costs and increase employee productivity, without compromising on data security.

Dependable Performance
Designed for continuous operations, the reliable TS200v is ideal for file sharing, printing and critical application services. With solid performance in mind, the TS200v includes the latest Intel® Core™ i5 series processors, offering Turbo Boost and Hyper-Threading technologies to complete workloads faster and more efficiently.

Highly Manageable
The TS200v is the first server in the industry to come with “Always-on” remote management without having to add a $400 management card. Leveraging Intel® AMT 6.0, this is the only server that can easily integrate into existing AMT management environment providing a tremendous value for Managed Service Providers. The management architecture is designed to work with existing 3rd party platforms such as Level Platforms, Kaseya, N-able, etc.

Greener
Proving that Performance & Value come in GREEN!
With energy efficient configurations that are cool and ultra-quiet, this server can easily integrate into a small office environment. It is so quiet you won’t know that it’s running.

As part of Lenovo’s green initiative, the TS200v complies with industry-leading environmental standards such as ENERGY STAR® Server 1.0 and Climate Savers®. This contributes to a low total cost of ownership.

Short summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W:
This short summary of the Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS200v, 3.2 GHz, i3-550, 2 GB, DDR3-SDRAM, 500 GB, Tower

Long summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W:
This is an auto-generated long summary of Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS200v. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 280 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor frequency *
3.2 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 3450
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
73 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Processor socket
LGA 1156 (Socket H)
Processor lithography
32 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
K0
FSB Parity
No
Bus type
DMI
Processor codename
Clarkdale
Tcase
72.6 °C
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Embedded options available
No
Graphics & IMC lithography
45 nm
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Processor series
Intel Core i3-500 Desktop Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Maximum storage capacity *
2 TB
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
2
RAID support *
Yes
RAID levels
0, 1
Hot-swap
No
Optical drive type *
DVD-RW
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics
Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
DisplayPorts quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
PCI Express slots version
2.0
Design
Chassis type *
Tower
Software
Operating system installed *
No
Compatible operating systems *
Windows Server Small Business Server 2008 Windows Server 2008
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
48505
Power
Number of power supply units
1
Redundant power supply (RPS) support *
No
Power supply *
280 W
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
6.89" (175 mm)
Depth
16.3" (415 mm)
Height
14.6" (372 mm)
Weight
24.7 lbs (11.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 16:04:56
Uk has collected 1 expert review for Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i3 i3-550 3.2 GHz 2 GB DDR3-SDRAM 280 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-08-14 16:04:55
Lenovo's ThinkServer TS200v small business server offers a few bells and whistles (like remote administration capabilities) that may be unnecessary for the smaller business. Still, it's a very good offering—especially for the affordable starting price...
Good Good performance for its class. Nice small business price point. Remote management capabilities. Inside chassis easily accessible. Runs very quiet. Power-efficient.
Bad No physical security features on server. Only one Gigabit Ethernet port.
Bottom line Lenovo's ThinkServer is a good choice for small businesses that need a bit more server capacity than that offered by the Mac mini server; but they'll need more IT expertise to get it running, too. Buy it now...
80%