location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB54302 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1400 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Color copying Color scanning
  • - USB port
  • - 8.6 lbs (3.9 kg)
Guarantee: 1 year
Long product name Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm :
The short editorial description of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm

Stylus SX130 - 28/15ppm, USB 2.0, A4, 3.9kg
More>>>
Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
The official marketing text of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm as supplied by the manufacturer

This stylish printer, scanner and copier is the ideal choice for home users and students who need a compact all-in-one that can print, copy and scan at an affordable price.

Save money: By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device.

User-friendly: Ideal for users who want to perform tasks quickly and with the minimum of fuss. The four-button control panel makes this all-in-one easy to use and straightforward to set up.

Space-saving: With its compact dimensions, the SX130 is able to neatly fit in any home and effortlessly complements a variety of environments with its stylish design.

Short summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
This short summary of the Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX130, Inkjet, Color printing, 5760 x 1400 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
This is an auto-generated long summary of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson Stylus SX130. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1400 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1400 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
37.6 dB
Sound pressure level (scanning)
37.6 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
1.7 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows Vista Business, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.6 lbs (3.9 kg)
Packaging data
Package width
14.7" (374 mm)
Package depth
19.3" (490 mm)
Package height
8.23" (209 mm)
Package weight
11 lbs (5 kg)
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
88.2" (2.24 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
40 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
88.2" (2.24 m)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
60 pc(s)
Other features
Dimensions (WxDxH)
17.2 x 12 x 5.91" (436 x 304 x 150 mm)
Acoustic power emissions
5.3B(A)
Ink drop
4 pl
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:13
Uk has collected 2 expert reviews for Epson Stylus SX130 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%