location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Deca Sports Extreme Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deca Sports Extreme
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114099840001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Deca Sports Extreme Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nintendo 3DS
  • - Game genre: Sports
  • - Developer: Arc System Works
  • - ESRB rating: E (Everyone)
Long product name Konami Deca Sports Extreme Nintendo 3DS :
The short editorial description of Konami Deca Sports Extreme Nintendo 3DS

Deca Sports Extreme, Nintendo 3DS, Sports
More>>>
Short summary description Konami Deca Sports Extreme Nintendo 3DS:
This short summary of the Konami Deca Sports Extreme Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Deca Sports Extreme, Nintendo 3DS, E (Everyone)

Long summary description Konami Deca Sports Extreme Nintendo 3DS:
This is an auto-generated long summary of Konami Deca Sports Extreme Nintendo 3DS based on the first three specs of the first five spec groups.

Konami Deca Sports Extreme. Platform: Nintendo 3DS, ESRB rating: E (Everyone), Developer: Arc System Works

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:09
Uk has collected 4 expert reviews for Konami Deca Sports Extreme Nintendo 3DS and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
nintendoworldreport.com
Updated:
2012-01-25 04:33:09
Hudson's been making Deca Sports games for a while now, yet they seemingly haven't run out of sports. None of the games have been particularly good, but they haven't been dreadful, either. I can say the same for Deca Sports Extreme, the series' first f...
60%
gamespot.com
Updated:
2012-01-25 04:33:09
The latest entry in the long line of minigame compilations is Deca Sports Extreme, a collection of 10 different sporting activities, ranging from the truly "extreme" trampoline, to the "craziness" of bowling, with a few others thrown into the fray. Whi...
Good A few of the sports incorporate 3D well.
Bad Some really uninteresting sport choices, Weak controls that are made even more problematic with bad camera options, Questionable AI, Lacks depth.
Bottom line Even with the multitude of different sports available in Deca Sports Extreme, none will keep you playing for very long...
0%
gamepro.com
Updated:
2012-01-25 04:33:09
This quality compilation of sports-themed mini-games is an all-around solid affair that makes good use of many of the 3DS' features.The fourth title in Hudson's generally well-received Deca Sports series (and one of the first Hudson games officially pu...
Good Sport Blowgun's gyro/mic controls; fun arcade gameplay; lots of customization and longevity; local and singlecard multiplayer.
Bad Ice Hockey's touchscreen controls; 3D effects don't add much.
70%
gamersdailynews.com
Updated:
2012-01-25 04:33:09
It’s no secret that Wii Sports was one of the most important games for that system. It also won’t surprise anyone to hear that several publishers copied the idea, and a few of them even made a lot of money in the process; the Deca Sports series has sol...
50%
Brand Image Article code product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)