location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B062-002-USB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B062-002-USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B062-001-USB
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-Year Limited.
Long product name Tripp Lite B062-002-USB KVM switch Black :
The short editorial description of Tripp Lite B062-002-USB KVM switch Black

USB Console Interface Module f/ NetDirector Matrix KVM Switches
More>>>
Tripp Lite B062-002-USB KVM switch Black:
The official marketing text of Tripp Lite B062-002-USB KVM switch Black as supplied by the manufacturer

- Needed to connect a console (USB Keyboard, USB Mouse and HD15 Monitor) to a B060-Series NetDirector Matrix KVM Switch via Cat5e cable
- Connect to KVM Switch from up to 500 ft. away
- Module features a built-in KVM Switch for additional PC/server control
- Small footprint design takes up very little space on the desktop

Short summary description Tripp Lite B062-002-USB KVM switch Black:
This short summary of the Tripp Lite B062-002-USB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B062-002-USB, Black

Long summary description Tripp Lite B062-002-USB KVM switch Black:
This is an auto-generated long summary of Tripp Lite B062-002-USB KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B062-002-USB. Keyboard port type: USB, Video port type: VGA. Product color: Black. AC input frequency: 50 - 60 Hz. Connectivity technology: Wired

Ports & interfaces
Keyboard port type *
USB
Video port type *
VGA
USB 2.0 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
1
Design
Product color *
Black
Power
AC input frequency
50 - 60 Hz
Other features
Connectivity technology
Wired