location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T940
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3EK08A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697747335 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:37:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy easy job submission with HP Click and confident batch printing with real-time preview.[1] Save time—print and share documents directly from your mobile device.[2] Fits your workplace with a more compact and quieter operation than competitor.[3]
  • - Keep your projects organized with the integrated 100-page top stacker. Carry on with your projects—get fast printouts with up to 120 A1/D per hour. And print efficiently using parallel file processing with 128 GB virtual memory.[4]
  • - Showcase design versatility from precise line drafts to boldly colored 3D renders with HP Bright Office Inks. Produce plans, drawings, maps with fine line quality. Print without interruption with 300-ft (91.4-m) media roll and 300-ml ink cartridges.
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

DesignJet T940 36-in Printer
More>>>
HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

Professional quality and productive printing. Print and share documents directly from a mobile device.[2] Keep your projects organized with integrated 100-page top stacker. Print uninterrupted with 300-ft (91.4-m) media roll, 300-ml ink cartridges.

Short summary description HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T940, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 120 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T940. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Matte paper, Photo paper, Roll, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 1000 Mbit/s, Mobile printing technologies: HP ePrint. Product color: Black, White, Internal storage capacity: 500 GB, Sound pressure level (printing): 42 dB. Power consumption (typical): 100 W, Power consumption (off): 0.3 W, AC input voltage: 100 - 240 V

Simplicity—Easily, confidently submit your prints

Easy job submission with HP Click and confident batch printing with real-time preview.[1]
Save time—print and share documents directly from your mobile device with the HP Smart app.[2]
Fits your workplace with a more compact and quieter operation than competitor.[3]

Efficiency—Productive printing for demanding teams

Keep your projects organized with the integrated 100-page top stacker.
Carry on with your projects—fast printouts with up to 120 A1/D per hour.
Print efficiently—parallel file processing with 128 GB virtual memory.[4]

Quality—Your projects presented at their best

Showcase design versatility from precise line drafts to boldly colored 3D renders, with HP Bright Office Inks.
Communicate with precision—produce plans, drawings, and maps with fine line quality, and up to 2400 dpi.
Print without interruption—300-ft (91.4-m) media roll and Original HP ink cartridges up to 300 ml.

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality, A1)
120 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Matte paper, Photo paper, Roll
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Stacker
Yes
Media thickness
0.5 mm
Maximum roll width
36" (91.4 cm)
Maximum roll diameter
5.51" (14 cm)
Roll weight (rear roll)
26.2 lbs (11.9 kg)
Recommended media weight
60 - 328 g/m²
Non-printable area roll media (imperial)
0.12 x 0.12 x 0.12 x 0.12
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Mobile printing technologies
HP ePrint
Performance
Product color *
Black, White
Built-in display *
Yes
Performance
Color display
Yes
Internal storage capacity
500 GB
Sound pressure level (printing)
42 dB
HP segment
Business
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
Power
Power consumption (typical)
100 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Weight & dimensions
Width
54.7" (1390 mm)
Depth
29.9" (760 mm)
Height
42.5" (1080 mm)
Weight
180.8 lbs (82 kg)
Packaging data
Package width
58.1" (1477 mm)
Package depth
30.2" (767 mm)
Package height
31.5" (800 mm)
Package weight
249.1 lbs (113 kg)
Other features
Line accuracy
±0.1%
Technical details
Compliance certificates
REACH, RoHS
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Designjet T940 large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
Disclaimer

[1] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, DWF, HP-GL/2 files.
[2] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v12.0 or later and for Android™ mobile devices running Android™ v7 (Nougat) or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.
[3] Percentage calculations compared against Canon imagePROGRAF TM-305. 9% more compact footprint calculated using all devices in "Operation mode" with an Open Basket to enable user interaction. 37% less noise according to internal HP testing of sound pressure level during operating mode (plain paper, line drawing, Normal mode) compared to published specification of competitive printer.
[4] Based on 4 GB RAM.