location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP831
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J2A77.B8E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 4000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x768) 2000:1
  • - Number of colors: 1.073 billion colors
  • - 450 W
Long product name BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) :
The short editorial description of BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768)

SP831 Digital Projector
More>>>
BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768):
The official marketing text of BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) as supplied by the manufacturer

Best big screen experience

Take presentations to a whole new level with the new BenQ SP831 data projectors. Made for any auditorium, colors and details are delivered with crystal-clear smoothness that'll even make video projectors blush. Plus, with its unique technology and brightness to spare at 4,000 stunning ANSI lumens, the WXGA projectors will never leave your audience in the dark.

Best Visual Experience

10-bit color - Instead of using 8-bit technology with only 16 million colors, the SP831 is able to process a full 10 bit of color data to distinguish and display more than 1 billion colors. The pictures are more lifelike and the color precision is better than ever.

Chroma & Luma Transition Enhancement – Color video signals such as NTSC, PAL or SECAM types all have luminance (luma) and chrominance (chroma) components. As the chroma signal bandwidth is usually narrower than luma signal bandwidth, color edges changes occur much slower than luma edges changes. In other words, a chroma signal transition occurs fairly slower than a luma signal transition. Consequently, chroma signal edges/transitions usually appear degraded. With Chroma & Luma Transition Enhancement, the SP831 sharpen the chroma signal transitions to give you razor-sharp video signals with no distracting picture blur.

Independent Color Management – See colors the way they're meant to be. Through the power of 6 independent color adjustments, you can precisely fine-tune saturation levels of even a single color in any image.

Noise Reduction – Via a temporal noise filter, several frames are evaluated at once. Pixels that give rise to visual noise are then instantly identified and eliminated. Distortion resulting from too much compression is also corrected.

Detail Enhancement – Whether you're looking at moving or static images, the HQV Detail Enhancement technology identifies any blurred areas before processing and wiping them away. Contrast is then added automatically to making details stand out clearly.

BrilliantColorTM – True beauty comes from within. The revolutionary BrilliantColorTM enables higher brightness levels by boosting mid-tone colors – guaranteeing your presentations are more vibrant and precisely rendered.

WXGA (1280 x 768) – Don't just make a presentation, make an instant impact. With resolution this high, deliver presentations in widescreen with sharper images that not only wow your audience, but also stays true to what you see on your laptop.

4,000 ANSI Lumens - Never worry if you can't always be guaranteed a dark room. The lumens generated by the SP831 is so bright, it's more than enough to highlight your presentations.

Convenient Features

Split Screen – With a simple touch of a button, there's no fumbling around to show two presentation files simultaneously and clearly.

Digital Zoom – Want to really go into detail? There's no problem with the digital zoom. You can zoom in real close.

Offline Cooling – Simply unplug and pack up after each presentation. The built-in circuit system allows the cooling fan to continue operating even after it is unplugged.

2D Keystone – If it isn't possible to align the projector correctly with the screen, don't despair. You can adjust the shape of the projected image to ensure straight lines on all four sides.

Various Inputs

100M Signal Shuttle – The distance between the projector and computer can be 100 meters apart without pictures deteriorating – making sure nothing comes between you and your presentation.

Various Inputs – BenQ projectors are designed with you, the user, in mind. That's why you'll find, along with the clever features, multiple connecting devices for maximum compatibility.

Short summary description BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768):
This short summary of the BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SP831, 4000 ANSI lumens, DLP, WXGA (1280x768), 2000:1, 1.073 billion colors, 24 - 82 kHz

Long summary description BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768):
This is an auto-generated long summary of BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) based on the first three specs of the first five spec groups.

BenQ SP831. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 300 W. Focal length range: 22.32 - 26.06 mm, Zoom ratio: 1.16:1. Power consumption (typical): 450 W. Weight: 9.92 lbs (4.5 kg)

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x768)
Contrast ratio (typical) *
2000:1
Number of colors
1.073 billion colors
Horizontal scan range
24 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
300 W
Lens system
Focal length range
22.32 - 26.06 mm
Zoom ratio
1.16:1
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Multimedia
Number of built-in speakers
2
Power
Power consumption (typical) *
450 W
Weight & dimensions
Weight *
9.92 lbs (4.5 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
15:9
Dimensions (WxDxH)
14.8 x 4.53 x 10.9" (375 x 115 x 277 mm)
Power requirements
100 - 240 V AC, 50 - 60 Hz
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:23:42
Uk has collected 3 expert reviews for BenQ SP831 data projector 4000 ANSI lumens DLP WXGA (1280x768) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 20:23:34
BenQs SP831 stands out from other projectors in that it can handle dual video sources and display them side by side using split-screen and picture-in-picture technology. Its also a very bright, professional product, but if you only ever need to conn...
0%
v3.co.uk
Updated:
2011-09-25 20:23:38
If you’re expecting to pay just a few hundred pounds for a projector then the almost £1,000 ex Vat price tag attached to the Benq SP831 could come as a bit of a shock. However, you get what you pay for and we found the SP831 to be a very bright bus...
Good Very bright; Texas Instruments DLP chip; native XGA resolution; dual simultaneous video sources; split-screen and picture-in-picture displays...
Bad Manual focus; bulky compared to some...
Bottom line Costs more than your average projector but delivers more too...
60%
Brand Image Article code product Stock Price from
BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768) BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768)
(show image)
9J.J1Y77.B8E SP830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)